Alpha Wire Cable Sleeves PF1306 BK005

Description
Alpha Wire PF1306 BK005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire PF1306 BK005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8225241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8225241
Cable Sleeves 8225241
Alpha Wire PF1306 BK005 Cable Sleeve

Alpha Wire PF1306 BK005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - APF1306B-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF1306B-100-ND
Protective Hoses, Solid Tubing, Sleeving APF1306B-100-ND
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.162"" (4.11mm) 100' (30.48m)"

"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.162"" (4.11mm) 100' (30.48m)"

Buy Now Datasheet
Braided Sleeve, 4.52Mm, Black, 30.5Mm; Sleeving / Tubing Type Alpha Wire - 04F9107 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 4.52Mm, Black, 30.5Mm; Sleeving / Tubing Type Alpha Wire
04F9107
Braided Sleeve, 4.52Mm, Black, 30.5Mm; Sleeving / Tubing Type Alpha Wire 04F9107
BRAIDED SLEEVE, 4.52MM, BLACK, 30.5MM; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:4.52mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: No

BRAIDED SLEEVE, 4.52MM, BLACK, 30.5MM; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:4.52mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8225241 APF1306B-100-ND 04F9107
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Braided Sleeve, 4.52Mm, Black, 30.5Mm; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material PVC Fiberglass; PVC Fiberglass; Fibreglass / PVC (Polyvinylchloride)
Diameter 0.1575 to 0.1969 inch (4 to 5 mm) 0.1780 inch (4.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Boots - 041135-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 2269117 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2362 inch (6 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details