TE Connectivity Heat Shrink Tubing RNF-100-1/8-0-STK

Description
Black heatshrink tubing,3.2mm bore
Request a Quote Datasheet
Description
Black heatshrink tubing,3.2mm bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1706383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1706383
Heat Shrink Tubing 1706383
Black heatshrink tubing,3.2mm bore

Black heatshrink tubing,3.2mm bore

Supplier's Site
Heat Shrink Tubing - 484-RNF-100-1/8-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1/8-0-STK-ND
Heat Shrink Tubing 484-RNF-100-1/8-0-STK-ND
RNF-100-1/8-0-STK

RNF-100-1/8-0-STK

Buy Now Datasheet
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 01M8658 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
01M8658
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 01M8658
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 1706383 484-RNF-100-1/8-0-STK-ND 01M8658
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.1260 inch (3.2 mm) 0.1250 inch (3.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details