Alpha Wire Cable Sleeves PF1308 BK005

Description
Alpha Wire PF1308 BK005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire PF1308 BK005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8225232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8225232
Cable Sleeves 8225232
Alpha Wire PF1308 BK005 Cable Sleeve

Alpha Wire PF1308 BK005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - APF1308B-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF1308B-100-ND
Protective Hoses, Solid Tubing, Sleeving APF1308B-100-ND
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.129"" (3.28mm) 100' (30.48m)"

"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.129"" (3.28mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 3.582Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 66F2451 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 3.582Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
66F2451
Sleeving, Flexible Braided, 3.582Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 66F2451
SLEEVING, FLEXIBLE BRAIDED, 3.582MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3.582mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 3.582MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3.582mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8225232 APF1308B-100-ND 66F2451
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 3.582Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material PVC Fiberglass; PVC PVC (Polyvinylchloride)
Diameter 0.1181 to 0.1575 inch (3 to 4 mm) 0.1410 inch (3.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S36-S27-36 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details