Alpha Wire Cable Sleeves TFT20017 NA005

Description
Alpha Wire TFT20017 NA005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire TFT20017 NA005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8203626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8203626
Cable Sleeves 8203626
Alpha Wire TFT20017 NA005 Cable Sleeve

Alpha Wire TFT20017 NA005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - ATFT20017-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
ATFT20017-100-ND
Protective Hoses, Solid Tubing, Sleeving ATFT20017-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.045"" (1.14mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.045"" (1.14mm) 100' (30.48m)"

Buy Now Datasheet
Tubing, Teflon; 0.047ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural - 70139288 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Teflon; 0.047ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural
70139288
Tubing, Teflon; 0.047ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural 70139288
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8203626 ATFT20017-100-ND 70139288
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Tubing, Teflon; 0.047ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving
Material PTFE - Teflon® PTFE - Teflon® PTFE - Teflon®
Diameter 0.0449 to 0.0520 inch (1.14 to 1.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Cable Sleeves - 1812010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details