TE Connectivity RAY-101-3.0(100)
BRAIDED SLEEVE, 3MM, TIN PLATED, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328.08ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 1003914 | 51AC9479 |
| Product Name | Cable Sleeves | Braided Sleeve, 3Mm, Tin Plated, 100M; Sleeving / Tubing Type Raychem Te Connectivity |
| Sleeving | Mesh / Braided Sleeving | Mesh / Braided Sleeving; Shrink Tubing |