Alpha Wire TFT20024 NA005 Cable Sleeve
"Natural Polytetrafluoroethyl
SLEEVING, FLEXIBLE, 0.66MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethy
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 8203608 | ATFT20024-100-ND | 92F7290 | 70139284 |
| Product Name | Cable Sleeves | Protective Hoses, Solid Tubing, Sleeving | Sleeving, Flexible, 0.66Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire | Tubing, Teflon; 0.022ö Nom. ID; 0.010ö Wall Th;100Æ L; -65 to 260 degC; Natural |
| Sleeving | Mesh / Braided Sleeving | Wrap Around Sleeving | Shrink Tubing | |
| Material | PTFE - Teflon® | PTFE - Teflon® | PTFE - Teflon®; PTFE (Polytetrafluoroethylene) | PTFE - Teflon® |
| Diameter | 0.0197 to 0.0260 inch (0.5000 to 0.6600 mm) | 0.0260 inch (0.6600 mm) |