Alpha Wire Cable Sleeves G1303/8 BK007

Description
Wrappable braided sleeve 3/8" black
Request a Quote Datasheet
Description
Wrappable braided sleeve 3/8" black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 7956109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
7956109
Cable Sleeves 7956109
Wrappable braided sleeve 3/8" black

Wrappable braided sleeve 3/8" black

Supplier's Site
Spiral Wrap, Expandable Sleeving - AG1303/8BK-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG1303/8BK-50-ND
Spiral Wrap, Expandable Sleeving AG1303/8BK-50-ND
Self Wrap X 50.00' (15.24m) Black

Self Wrap X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Wrap, 9.525Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8697 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 9.525Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8697
Sleeving, Wrap, 9.525Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8697
SLEEVING, WRAP, 9.525MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9.525mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, WRAP, 9.525MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9.525mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 7956109 AG1303/8BK-50-ND 90R8697
Product Name Cable Sleeves Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 9.525Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Spiral Wrap Shrink Tubing
Diameter 0.3752 to 3.66 inch (9.53 to 92.96 mm) 0.3750 inch (9.53 mm)
Length 591 inch (15000 mm) 600 inch (15240 mm) 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 049611-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 136136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8268 inch (21 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details