Alpha Wire Cable Sleeves P1052 BK003

Description
MULTI-PURPOSE PVC tubing PVC-105-2
Request a Quote Datasheet
Description
MULTI-PURPOSE PVC tubing PVC-105-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8211598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211598
Cable Sleeves 8211598
MULTI-PURPOSE PVC tubing PVC-105-2

MULTI-PURPOSE PVC tubing PVC-105-2

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - P1052BK003-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1052BK003-ND
Protective Hoses, Solid Tubing, Sleeving P1052BK003-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.258"" (6.55mm) 250' (76.20m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.258"" (6.55mm) 250' (76.20m)"

Buy Now Datasheet
Sleeving, Protective Flex, 6.68Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 07C8931 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 6.68Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
07C8931
Sleeving, Protective Flex, 6.68Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 07C8931
SLEEVING, PROTECTIVE FLEX, 6.68MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6.68mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 6.68MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6.68mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8211598 P1052BK003-ND 07C8931
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 6.68Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC PVC (Polyvinylchloride)
Diameter 0.2579 to 0.2780 inch (6.55 to 7.06 mm) 0.2630 inch (6.68 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 8 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF8 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 8 inch (203 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Cable Transitions & Breakouts - 006257-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers