"Natural Polytetrafluoroethyl
Alpha Wire TFT25024 NA005 Cable Sleeve
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.
SLEEVING, PROTECTIVE, 0.56MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethy
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | TFT25024NA005-100-ND | 8203651 | 70139297 | 92F7601 |
| Product Name | Protective Hoses, Solid Tubing, Sleeving | Cable Sleeves | Tubing, Teflon; 0.022ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural | Sleeving, Protective, 0.56Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire |
| Sleeving | Wrap Around Sleeving | Mesh / Braided Sleeving | Shrink Tubing | |
| Material | PTFE - Teflon® | PTFE - Teflon® | PTFE - Teflon® | PTFE - Teflon®; PTFE (Polytetrafluoroethylene) |
| Operating Temperature | -75 to 260 C (-103 to 500 F) |