Microchip Technology, Inc. Temperature Switch with Selectable Hysteresis en552582

Description
MCP9501/2/3/4 family of devices are temperature switches with ±1°C (typical) accurate factory set output thresholds. These devices are ideal for high power supply systems where an overtemperature protection circuit is needed. These devices do not require external components, consume 25 µA (typical), and the factory set thresholds provide simplicity. Additional Features Factory Set Temperature Switch Available Temperature Switch Thresholds: TSET = -35°C,-25°C, -15°C, -5°C, 5°C, 15°C, 25°C, 35°C, 45°C, 55°C, 65°C, 75°C, 85°C, 95°C, 105°C, 115°C, 125°C Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 25 µA (typical) Temperature Switch Accuracy: ±1°C (typical) ±4°C (maximum) -15°C to +75°C ±6°C (maximum) -40°C to +125°C Switch Threshold Options (Hot/Cold): Rising Temp.: MCP9501/2 (Hot Option) Falling Temp.: MCP9503/4 (Cold Option) Output Configuration Options: Active Low, Open-Drain Output: MCP9501/3 Uses External Pull-up Resistor Active-High, Push-Pull Output: MCP9502/4 User Selectable Hysteresis: 2°C or 10°C (typical) 5-lead SOT-23 package AEC-Q100 Qualified Grade 1
Datasheet
Description
MCP9501/2/3/4 family of devices are temperature switches with ±1°C (typical) accurate factory set output thresholds. These devices are ideal for high power supply systems where an overtemperature protection circuit is needed. These devices do not require external components, consume 25 µA (typical), and the factory set thresholds provide simplicity. Additional Features Factory Set Temperature Switch Available Temperature Switch Thresholds: TSET = -35°C,-25°C, -15°C, -5°C, 5°C, 15°C, 25°C, 35°C, 45°C, 55°C, 65°C, 75°C, 85°C, 95°C, 105°C, 115°C, 125°C Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 25 µA (typical) Temperature Switch Accuracy: ±1°C (typical) ±4°C (maximum) -15°C to +75°C ±6°C (maximum) -40°C to +125°C Switch Threshold Options (Hot/Cold): Rising Temp.: MCP9501/2 (Hot Option) Falling Temp.: MCP9503/4 (Cold Option) Output Configuration Options: Active Low, Open-Drain Output: MCP9501/3 Uses External Pull-up Resistor Active-High, Push-Pull Output: MCP9502/4 User Selectable Hysteresis: 2°C or 10°C (typical) 5-lead SOT-23 package AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch with Selectable Hysteresis - en552582 - Microchip Technology, Inc.
Chandler, AZ, United States
Temperature Switch with Selectable Hysteresis
en552582
Temperature Switch with Selectable Hysteresis en552582
MCP9501/2/3/4 family of devices are temperature switches with ±1°C (typical) accurate factory set output thresholds. These devices are ideal for high power supply systems where an overtemperature protection circuit is needed. These devices do not require external components, consume 25 µA (typical), and the factory set thresholds provide simplicity. Additional Features Factory Set Temperature Switch Available Temperature Switch Thresholds: TSET = -35°C,-25°C, -15°C, -5°C, 5°C, 15°C, 25°C, 35°C, 45°C, 55°C, 65°C, 75°C, 85°C, 95°C, 105°C, 115°C, 125°C Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 25 µA (typical) Temperature Switch Accuracy: ±1°C (typical) ±4°C (maximum) -15°C to +75°C ±6°C (maximum) -40°C to +125°C Switch Threshold Options (Hot/Cold): Rising Temp.: MCP9501/2 (Hot Option) Falling Temp.: MCP9503/4 (Cold Option) Output Configuration Options: Active Low, Open-Drain Output: MCP9501/3 Uses External Pull-up Resistor Active-High, Push-Pull Output: MCP9502/4 User Selectable Hysteresis: 2°C or 10°C (typical) 5-lead SOT-23 package AEC-Q100 Qualified Grade 1

MCP9501/2/3/4 family of devices are temperature switches with ±1°C (typical) accurate factory set output thresholds. These devices are ideal for high power supply systems where an overtemperature protection circuit is needed. These devices do not require external components, consume 25 µA (typical), and the factory set thresholds provide simplicity.

Additional Features

    • Factory Set Temperature Switch
    • Available Temperature Switch Thresholds:
      • TSET = -35°C,-25°C, -15°C, -5°C, 5°C, 15°C, 25°C, 35°C, 45°C, 55°C, 65°C, 75°C, 85°C, 95°C, 105°C, 115°C, 125°C
    • Wide Operating Voltage Range: 2.7V to 5.5V
    • Low Supply Current: 25 µA (typical)
    • Temperature Switch Accuracy:
      • ±1°C (typical)
      • ±4°C (maximum) -15°C to +75°C
      • ±6°C (maximum) -40°C to +125°C
    • Switch Threshold Options (Hot/Cold):
      • Rising Temp.: MCP9501/2 (Hot Option)
      • Falling Temp.: MCP9503/4 (Cold Option)
    • Output Configuration Options:
      • Active Low, Open-Drain Output: MCP9501/3
      • Uses External Pull-up Resistor
      • Active-High, Push-Pull Output: MCP9502/4
    • User Selectable Hysteresis: 2°C or 10°C (typical)
    • 5-lead SOT-23 package
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number en552582
Product Name Temperature Switch with Selectable Hysteresis
Package / Mounting ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Environmental Sensor ICs - 1346671 - RS Components, Ltd.
Specs
Applications Ventilation, Odour Monitor, VOC Monitors, Air Quality Monitors, Air Cleaner
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details