Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Thermal Management MCP98243T-BE/ST

Description
Win Source Part Number: 1250919-MCP98243T-BE /ST Category: Integrated Circuits (ICs)>PMIC - Thermal Management Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Function: Temp Monitoring System (Sensor), DIMM DDR Memory Topology: ADC (Sigma Delta), Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -40°C ~ 125°C Output Alarm: Yes Output Fan: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP98243T-BE/STDKR,M CP98243T-BE/STTR,MCP 98243T-BE/STCT,MCP98 243T-BE/ST Base Product Number: MCP98243
Request a Quote Datasheet
Description
Win Source Part Number: 1250919-MCP98243T-BE /ST Category: Integrated Circuits (ICs)>PMIC - Thermal Management Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Function: Temp Monitoring System (Sensor), DIMM DDR Memory Topology: ADC (Sigma Delta), Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -40°C ~ 125°C Output Alarm: Yes Output Fan: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP98243T-BE/STDKR,M CP98243T-BE/STTR,MCP 98243T-BE/STCT,MCP98 243T-BE/ST Base Product Number: MCP98243
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Thermal Management - 1250919-MCP98243T-BE/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Thermal Management
1250919-MCP98243T-BE/ST
Integrated Circuits (ICs) - PMIC - Thermal Management 1250919-MCP98243T-BE/ST
Win Source Part Number: 1250919-MCP98243T-BE /ST Category: Integrated Circuits (ICs)>PMIC - Thermal Management Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Function: Temp Monitoring System (Sensor), DIMM DDR Memory Topology: ADC (Sigma Delta), Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -40°C ~ 125°C Output Alarm: Yes Output Fan: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP98243T-BE/STDKR,M CP98243T-BE/STTR,MCP 98243T-BE/STCT,MCP98 243T-BE/ST Base Product Number: MCP98243

Win Source Part Number: 1250919-MCP98243T-BE/ST
Category: Integrated Circuits (ICs)>PMIC - Thermal Management
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Function: Temp Monitoring System (Sensor), DIMM DDR Memory
Topology: ADC (Sigma Delta), Register Bank
Sensor Type: Internal
Accuracy: ±3°C(Max)
Sensing Temperature: -40°C ~ 125°C
Output Alarm: Yes
Output Fan: No
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP98243T-BE/STDKR,MCP98243T-BE/STTR,MCP98243T-BE/STCT,MCP98243T-BE/ST
Base Product Number: MCP98243

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Thermal Management - MCP98243T-BE/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Thermal Management
MCP98243T-BE/ST
Integrated Circuits (ICs) - PMIC - Thermal Management MCP98243T-BE/ST
IC TEMP SENSOR 2WIRE 3V 8-TSSOP

IC TEMP SENSOR 2WIRE 3V 8-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1250919-MCP98243T-BE/ST MCP98243T-BE/ST
Product Name Integrated Circuits (ICs) - PMIC - Thermal Management Integrated Circuits (ICs) - PMIC - Thermal Management
Package / Mounting Surface Mount (SMD); 8-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Weld. Temperature Sensor FC 1525 - 1-FS63WTS-ARM/1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Environmental Sensor ICs - 1346669 - RS Components, Ltd.
Specs
Applications Air Cleaner, Ventilation, Appliance Control, Air Quality Monitors
Standards and Certifications RoHS
Operating Temperature -20 C (-4 F)
View Details