Microchip Technology, Inc. 2-Wire High-Accuracy Temperature Sensor MCP9803

Description
The MCP9803 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9803 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis, and configuring the device. Address selection inputs allow up to eight MCP9803 sensors to share the same 2-wire bus for multizone monitoring. The MCP9803 also contains SMBus Timeout logic for improved system reliability. Small physical size, low installed cost, and ease of use make the MCP9803 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface SMBus Timeout User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -10°C to +85°C ±2°C Accuracy from +85°C to +125°C Low Operating Current: 220µA (typical) Shutdown Mode: 1µA (max) Power Saving One-Shot Temperature Conversion Measurement Space Saving MSOP & SOIC Packages AEC-Q100 Qualified Grade 1
Datasheet
Description
The MCP9803 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9803 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis, and configuring the device. Address selection inputs allow up to eight MCP9803 sensors to share the same 2-wire bus for multizone monitoring. The MCP9803 also contains SMBus Timeout logic for improved system reliability. Small physical size, low installed cost, and ease of use make the MCP9803 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface SMBus Timeout User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -10°C to +85°C ±2°C Accuracy from +85°C to +125°C Low Operating Current: 220µA (typical) Shutdown Mode: 1µA (max) Power Saving One-Shot Temperature Conversion Measurement Space Saving MSOP & SOIC Packages AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Wire High-Accuracy Temperature Sensor - MCP9803 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Wire High-Accuracy Temperature Sensor
MCP9803
2-Wire High-Accuracy Temperature Sensor MCP9803
The MCP9803 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9803 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis, and configuring the device. Address selection inputs allow up to eight MCP9803 sensors to share the same 2-wire bus for multizone monitoring. The MCP9803 also contains SMBus Timeout logic for improved system reliability. Small physical size, low installed cost, and ease of use make the MCP9803 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface SMBus Timeout User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -10°C to +85°C ±2°C Accuracy from +85°C to +125°C Low Operating Current: 220µA (typical) Shutdown Mode: 1µA (max) Power Saving One-Shot Temperature Conversion Measurement Space Saving MSOP & SOIC Packages AEC-Q100 Qualified Grade 1

The MCP9803 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9803 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis, and configuring the device. Address selection inputs allow up to eight MCP9803 sensors to share the same 2-wire bus for multizone monitoring. The MCP9803 also contains SMBus Timeout logic for improved system reliability. Small physical size, low installed cost, and ease of use make the MCP9803 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications.

Additional Features

    • 2-wire I²C™/SMBus Compatible Interface
    • SMBus Timeout
    • User Selectable 9- to 12-Bit Resolution
    • ±1°C Accuracy from -10°C to +85°C
    • ±2°C Accuracy from +85°C to +125°C
    • Low Operating Current: 220µA (typical)
    • Shutdown Mode: 1µA (max)
    • Power Saving One-Shot Temperature Conversion Measurement
    • Space Saving MSOP & SOIC Packages
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number MCP9803
Product Name 2-Wire High-Accuracy Temperature Sensor
Package / Mounting ['MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1545 - 1-FS63LTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 8855390P - RS Components, Ltd.
Specs
Package / Mounting SOT-553
Standards and Certifications RoHS
View Details