Microchip Technology, Inc. PMIC - PMIC - Thermal Management - EMC1702-1-KP-TR EMC1702-1-KP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 870411-EMC1702-1-KP- TR Operating Temperature Range: -40°C ~ 85°C Features: Temp Monitoring System (Sensor), Watchdog -40°C ~ 85°C, -40°C ~ 125°C Internal and External Sensor SMBus Output 12-QFN (4x4) Package: 12-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: EMC1702 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EMC1702-1-KP-CT, EMC1702-1-KP-DKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 870411-EMC1702-1-KP- TR Operating Temperature Range: -40°C ~ 85°C Features: Temp Monitoring System (Sensor), Watchdog -40°C ~ 85°C, -40°C ~ 125°C Internal and External Sensor SMBus Output 12-QFN (4x4) Package: 12-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: EMC1702 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EMC1702-1-KP-CT, EMC1702-1-KP-DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - EMC1702-1-KP-TR - 870411-EMC1702-1-KP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - EMC1702-1-KP-TR
870411-EMC1702-1-KP-TR
PMIC - PMIC - Thermal Management - EMC1702-1-KP-TR 870411-EMC1702-1-KP-TR
Manufacturer: Microchip Technology Win Source Part Number: 870411-EMC1702-1-KP- TR Operating Temperature Range: -40°C ~ 85°C Features: Temp Monitoring System (Sensor), Watchdog -40°C ~ 85°C, -40°C ~ 125°C Internal and External Sensor SMBus Output 12-QFN (4x4) Package: 12-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: EMC1702 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EMC1702-1-KP-CT, EMC1702-1-KP-DKR

Manufacturer: Microchip Technology
Win Source Part Number: 870411-EMC1702-1-KP-TR
Operating Temperature Range: -40°C ~ 85°C
Features: Temp Monitoring System (Sensor), Watchdog -40°C ~ 85°C, -40°C ~ 125°C Internal and External Sensor SMBus Output 12-QFN (4x4)
Package: 12-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: EMC1702
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: EMC1702-1-KP-CT, EMC1702-1-KP-DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 870411-EMC1702-1-KP-TR
Product Name PMIC - PMIC - Thermal Management - EMC1702-1-KP-TR
Package / Mounting 12-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM234 3-Terminal Adjustable Current Source - LM234Z-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
2 suppliers