Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA328PB-MN ATMEGA328PB-MN

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126598-ATMEGA328PB- MN Contact Plating: Tin Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 32 kB Interface: I2C, SPI, UART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT RAM Size: 2 kB Oscillator Type: Internal Height: 900 µm Number of A/D Converters: 1 Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Core Architecture: AVR Number of I/Os: 27 Max Operating Temperature: 105 °C Number of Programmable I/O: 27 Number of ADC Channels: 8 Number of UART Channels: 2 Number of Timers/Counters: 5 Number of I2C Channels: 2 Number of SPI Channels: 2 Number of PWM Channels: 10
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126598-ATMEGA328PB- MN Contact Plating: Tin Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 32 kB Interface: I2C, SPI, UART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT RAM Size: 2 kB Oscillator Type: Internal Height: 900 µm Number of A/D Converters: 1 Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Core Architecture: AVR Number of I/Os: 27 Max Operating Temperature: 105 °C Number of Programmable I/O: 27 Number of ADC Channels: 8 Number of UART Channels: 2 Number of Timers/Counters: 5 Number of I2C Channels: 2 Number of SPI Channels: 2 Number of PWM Channels: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA328PB-MN - 1126598-ATMEGA328PB-MN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA328PB-MN
1126598-ATMEGA328PB-MN
Embedded - Embedded - Microcontrollers - ATMEGA328PB-MN 1126598-ATMEGA328PB-MN
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126598-ATMEGA328PB- MN Contact Plating: Tin Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 32 kB Interface: I2C, SPI, UART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT RAM Size: 2 kB Oscillator Type: Internal Height: 900 µm Number of A/D Converters: 1 Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Core Architecture: AVR Number of I/Os: 27 Max Operating Temperature: 105 °C Number of Programmable I/O: 27 Number of ADC Channels: 8 Number of UART Channels: 2 Number of Timers/Counters: 5 Number of I2C Channels: 2 Number of SPI Channels: 2 Number of PWM Channels: 10

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126598-ATMEGA328PB-MN
Contact Plating: Tin
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, SPI, UART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
RAM Size: 2 kB
Oscillator Type: Internal
Height: 900 µm
Number of A/D Converters: 1
Number of Pins: 32
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: QFN
Max Frequency: 20 MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Core Architecture: AVR
Number of I/Os: 27
Max Operating Temperature: 105 °C
Number of Programmable I/O: 27
Number of ADC Channels: 8
Number of UART Channels: 2
Number of Timers/Counters: 5
Number of I2C Channels: 2
Number of SPI Channels: 2
Number of PWM Channels: 10

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1126598-ATMEGA328PB-MN
Product Name Embedded - Embedded - Microcontrollers - ATMEGA328PB-MN
Package / Mounting QFN
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 1346668 - RS Components, Ltd.
Specs
Package / Mounting Module
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
7 suppliers