Microchip Technology, Inc. ±0.25°C Typ. Accuracy Digital Temp. Sensor MCP9804

Description
The MCP9804 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±1°C (max.) accuracy. The MCP9804 comes with user-programmable registers that provide flexibility for temperature sensing applications.The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9804 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9804 ideal for sophisticated multi-zone temperature- monitoring applications. Additional Features Accuracy:±0.25°C (typ.) from -40°C to +125°C Accuracy:±1°C (max.) from -40°C to +125°C Operating Voltage Range: 2.7V to 5.5V 2-wire Interface: I2C/SMBus Compatible Operating Current: 200 µA (typ.) Shutdown Current: 2 µA (max.) Available Packages: MSOP-8, 2x3 DFN8 AEC-Q100 Qualified Grade 1
Datasheet
Description
The MCP9804 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±1°C (max.) accuracy. The MCP9804 comes with user-programmable registers that provide flexibility for temperature sensing applications.The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9804 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9804 ideal for sophisticated multi-zone temperature- monitoring applications. Additional Features Accuracy:±0.25°C (typ.) from -40°C to +125°C Accuracy:±1°C (max.) from -40°C to +125°C Operating Voltage Range: 2.7V to 5.5V 2-wire Interface: I2C/SMBus Compatible Operating Current: 200 µA (typ.) Shutdown Current: 2 µA (max.) Available Packages: MSOP-8, 2x3 DFN8 AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±0.25°C Typ. Accuracy Digital Temp. Sensor - MCP9804 - Microchip Technology, Inc.
Chandler, AZ, United States
±0.25°C Typ. Accuracy Digital Temp. Sensor
MCP9804
±0.25°C Typ. Accuracy Digital Temp. Sensor MCP9804
The MCP9804 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±1°C (max.) accuracy. The MCP9804 comes with user-programmable registers that provide flexibility for temperature sensing applications.The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9804 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9804 ideal for sophisticated multi-zone temperature- monitoring applications. Additional Features Accuracy:±0.25°C (typ.) from -40°C to +125°C Accuracy:±1°C (max.) from -40°C to +125°C Operating Voltage Range: 2.7V to 5.5V 2-wire Interface: I2C/SMBus Compatible Operating Current: 200 µA (typ.) Shutdown Current: 2 µA (max.) Available Packages: MSOP-8, 2x3 DFN8 AEC-Q100 Qualified Grade 1

The MCP9804 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±1°C (max.) accuracy. The MCP9804 comes with user-programmable registers that provide flexibility for temperature sensing applications.The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9804 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9804 ideal for sophisticated multi-zone temperature- monitoring applications.

Additional Features

    • Accuracy:±0.25°C (typ.) from -40°C to +125°C
    • Accuracy:±1°C (max.) from -40°C to +125°C
    • Operating Voltage Range: 2.7V to 5.5V
    • 2-wire Interface: I2C/SMBus Compatible
    • Operating Current: 200 µA (typ.)
    • Shutdown Current: 2 µA (max.)
    • Available Packages: MSOP-8, 2x3 DFN8
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number MCP9804
Product Name ±0.25°C Typ. Accuracy Digital Temp. Sensor
Package / Mounting ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Image sensor modules - C15853-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers