Microchip Technology, Inc. 2-Wire High-Accuracy Temperature Sensor MCP9802

Description
The MCP9802 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9802 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis, and configuring the device. The MCP9802 also contains SMBus Timeout logic for improved system reliability. Small physical size, low installed cost, and ease of use make the MCP9802 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface SMBus Timeout User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -10°C to +85°C ±2°C Accuracy from +85°C to +125°C Low Operating Current: 220µA (typical) Shutdown Mode: 1µA (max) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOT-23 Package AEC-Q100 Qualified Grade 1
Datasheet
Description
The MCP9802 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9802 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis, and configuring the device. The MCP9802 also contains SMBus Timeout logic for improved system reliability. Small physical size, low installed cost, and ease of use make the MCP9802 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface SMBus Timeout User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -10°C to +85°C ±2°C Accuracy from +85°C to +125°C Low Operating Current: 220µA (typical) Shutdown Mode: 1µA (max) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOT-23 Package AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Wire High-Accuracy Temperature Sensor - MCP9802 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Wire High-Accuracy Temperature Sensor
MCP9802
2-Wire High-Accuracy Temperature Sensor MCP9802
The MCP9802 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9802 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis, and configuring the device. The MCP9802 also contains SMBus Timeout logic for improved system reliability. Small physical size, low installed cost, and ease of use make the MCP9802 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface SMBus Timeout User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -10°C to +85°C ±2°C Accuracy from +85°C to +125°C Low Operating Current: 220µA (typical) Shutdown Mode: 1µA (max) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOT-23 Package AEC-Q100 Qualified Grade 1

The MCP9802 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9802 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis, and configuring the device. The MCP9802 also contains SMBus Timeout logic for improved system reliability. Small physical size, low installed cost, and ease of use make the MCP9802 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications.

Additional Features

    • 2-wire I²C™/SMBus Compatible Interface
    • SMBus Timeout
    • User Selectable 9- to 12-Bit Resolution
    • ±1°C Accuracy from -10°C to +85°C
    • ±2°C Accuracy from +85°C to +125°C
    • Low Operating Current: 220µA (typical)
    • Shutdown Mode: 1µA (max)
    • Power Saving One-Shot Temperature Conversion Measurement
    • Space Saving SOT-23 Package
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number MCP9802
Product Name 2-Wire High-Accuracy Temperature Sensor
Package / Mounting ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213EUA-T - 1010946-A1213EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Applications Industrial
Package / Mounting 3-SIP
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Motion Sensor ICs - 8283389P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details