Microchip Technology, Inc. Memory Module Digital Temperature Sensor MCP9805

Description
Additional Features Meets JEDEC JC42.4 Mobile Platform Memory Module Thermal Sensor specification Critical Event output pin User-programmalbe settings for shutdown modes, Event and critical output limits, and hysteresis limits Resolution of 0.25°C per LSB ±1°C Max accuracy from +75°C to +95°C ±2°C Max accuracy from +40°C to +125°C ±3°C Max accuracy from -20°C to +125°C Low Operating Current: 200 µA (typical) 2-wire I²C™/SMBus Compatible Interface 8-pin TSSOP and 2mm x 3mm 8-pin DFN Packages
Datasheet
Description
Additional Features Meets JEDEC JC42.4 Mobile Platform Memory Module Thermal Sensor specification Critical Event output pin User-programmalbe settings for shutdown modes, Event and critical output limits, and hysteresis limits Resolution of 0.25°C per LSB ±1°C Max accuracy from +75°C to +95°C ±2°C Max accuracy from +40°C to +125°C ±3°C Max accuracy from -20°C to +125°C Low Operating Current: 200 µA (typical) 2-wire I²C™/SMBus Compatible Interface 8-pin TSSOP and 2mm x 3mm 8-pin DFN Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Module Digital Temperature Sensor - MCP9805 - Microchip Technology, Inc.
Chandler, AZ, United States
Memory Module Digital Temperature Sensor
MCP9805
Memory Module Digital Temperature Sensor MCP9805
Additional Features Meets JEDEC JC42.4 Mobile Platform Memory Module Thermal Sensor specification Critical Event output pin User-programmalbe settings for shutdown modes, Event and critical output limits, and hysteresis limits Resolution of 0.25°C per LSB ±1°C Max accuracy from +75°C to +95°C ±2°C Max accuracy from +40°C to +125°C ±3°C Max accuracy from -20°C to +125°C Low Operating Current: 200 µA (typical) 2-wire I²C™/SMBus Compatible Interface 8-pin TSSOP and 2mm x 3mm 8-pin DFN Packages

Additional Features

    • Meets JEDEC JC42.4 Mobile Platform Memory Module Thermal Sensor specification
    • Critical Event output pin
    • User-programmalbe settings for shutdown modes, Event and critical output limits, and hysteresis limits
    • Resolution of 0.25°C per LSB
    • ±1°C Max accuracy from +75°C to +95°C
    • ±2°C Max accuracy from +40°C to +125°C
    • ±3°C Max accuracy from -20°C to +125°C
    • Low Operating Current: 200 µA (typical)
    • 2-wire I²C™/SMBus Compatible Interface
    • 8-pin TSSOP and 2mm x 3mm 8-pin DFN Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number MCP9805
Product Name Memory Module Digital Temperature Sensor
Package / Mounting ['DFN', 'TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

P14 FemtoCap-G SMD (180 pF +/-50 pF) - P14 FemtoCap-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting SMD-Pads
View Details
Pressure Sensors, Transducers - MS560702BA03-50 - 130115-MS560702BA03-50 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Image sensor modules - C16091-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details