Microchip Technology, Inc. Resistor-Programmable Temperature Switch MCP9510

Description
Microchip Technology’s MCP9509/10 devices are programmable logic output temperature switches. The temperature switch threshold can be programmed with a single external resistor, which provides high design flexibility and simplicity. In addition, this family of devices provide user programmable features such as 2°C and 10°C (typical) switch hysteresis and output structure configuration. The MCP9509 provides an open drain output, whereas the MCP9510 is offered in three different user selectable output configurations: Active-low/Active-hi gh push pull and Active-Low Open-Drain output with an internal 100 kO pull-up resistor. The MCP9509/10 operate from 2.7V to 5.5V. This family is capable of triggering for temperatures -40°C to +125°C with high accuracy. Additional Features Resistor-Programmabl e Temperature Switch Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 30 µA (typical) Temperature Switch Accuracy: - ±0.5°C (typical) at +25°C - ±1°C (typical) 0°C to +70°C - ±3.5°C (maximum) 0°C to +125°C - ±4.5°C (maximum) -20°C to +125°C - ±2°C (typical) -40°C to +125°C Sensor Options available: - Switch for rising temperature: Cold to Hot (H) - Switch for falling temperature: Hot to Cold (C) Output Configurations: - Open-Drain: – External Pull-up Resistor: MCP9509 – Internal Pull-up Resistor: MCP9510 - Active-Low, Push-Pull: MCP9510 - Active-High, Push-Pull: MCP9510 User Selectable Hysteresis: 2°C or 10°C (typical) Space-Saving SOT-23-5, SOT-23-6 Packages AEC-Q100 Qualified Grade 1
Datasheet
Description
Microchip Technology’s MCP9509/10 devices are programmable logic output temperature switches. The temperature switch threshold can be programmed with a single external resistor, which provides high design flexibility and simplicity. In addition, this family of devices provide user programmable features such as 2°C and 10°C (typical) switch hysteresis and output structure configuration. The MCP9509 provides an open drain output, whereas the MCP9510 is offered in three different user selectable output configurations: Active-low/Active-hi gh push pull and Active-Low Open-Drain output with an internal 100 kO pull-up resistor. The MCP9509/10 operate from 2.7V to 5.5V. This family is capable of triggering for temperatures -40°C to +125°C with high accuracy. Additional Features Resistor-Programmabl e Temperature Switch Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 30 µA (typical) Temperature Switch Accuracy: - ±0.5°C (typical) at +25°C - ±1°C (typical) 0°C to +70°C - ±3.5°C (maximum) 0°C to +125°C - ±4.5°C (maximum) -20°C to +125°C - ±2°C (typical) -40°C to +125°C Sensor Options available: - Switch for rising temperature: Cold to Hot (H) - Switch for falling temperature: Hot to Cold (C) Output Configurations: - Open-Drain: – External Pull-up Resistor: MCP9509 – Internal Pull-up Resistor: MCP9510 - Active-Low, Push-Pull: MCP9510 - Active-High, Push-Pull: MCP9510 User Selectable Hysteresis: 2°C or 10°C (typical) Space-Saving SOT-23-5, SOT-23-6 Packages AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Programmable Temperature Switch - MCP9510 - Microchip Technology, Inc.
Chandler, AZ, United States
Resistor-Programmable Temperature Switch
MCP9510
Resistor-Programmable Temperature Switch MCP9510
Microchip Technology’s MCP9509/10 devices are programmable logic output temperature switches. The temperature switch threshold can be programmed with a single external resistor, which provides high design flexibility and simplicity. In addition, this family of devices provide user programmable features such as 2°C and 10°C (typical) switch hysteresis and output structure configuration. The MCP9509 provides an open drain output, whereas the MCP9510 is offered in three different user selectable output configurations: Active-low/Active-hi gh push pull and Active-Low Open-Drain output with an internal 100 kO pull-up resistor. The MCP9509/10 operate from 2.7V to 5.5V. This family is capable of triggering for temperatures -40°C to +125°C with high accuracy. Additional Features Resistor-Programmabl e Temperature Switch Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 30 µA (typical) Temperature Switch Accuracy: - ±0.5°C (typical) at +25°C - ±1°C (typical) 0°C to +70°C - ±3.5°C (maximum) 0°C to +125°C - ±4.5°C (maximum) -20°C to +125°C - ±2°C (typical) -40°C to +125°C Sensor Options available: - Switch for rising temperature: Cold to Hot (H) - Switch for falling temperature: Hot to Cold (C) Output Configurations: - Open-Drain: – External Pull-up Resistor: MCP9509 – Internal Pull-up Resistor: MCP9510 - Active-Low, Push-Pull: MCP9510 - Active-High, Push-Pull: MCP9510 User Selectable Hysteresis: 2°C or 10°C (typical) Space-Saving SOT-23-5, SOT-23-6 Packages AEC-Q100 Qualified Grade 1

Microchip Technology’s MCP9509/10 devices are programmable logic output temperature switches. The temperature switch threshold can be programmed with a single external resistor, which provides high design flexibility and simplicity. In addition, this family of devices provide user programmable features such as 2°C and 10°C (typical) switch hysteresis and output structure configuration. The MCP9509 provides an open drain output, whereas the MCP9510 is offered in three different user selectable output configurations: Active-low/Active-high push pull and Active-Low Open-Drain output with an internal 100 kO pull-up resistor. The MCP9509/10 operate from 2.7V to 5.5V. This family is capable of triggering for temperatures -40°C to +125°C with high accuracy.

Additional Features

    • Resistor-Programmable Temperature Switch
    • Wide Operating Voltage Range: 2.7V to 5.5V
    • Low Supply Current: 30 µA (typical)
    • Temperature Switch Accuracy: - ±0.5°C (typical) at +25°C - ±1°C (typical) 0°C to +70°C - ±3.5°C (maximum) 0°C to +125°C - ±4.5°C (maximum) -20°C to +125°C - ±2°C (typical) -40°C to +125°C
    • Sensor Options available: - Switch for rising temperature: Cold to Hot (H) - Switch for falling temperature: Hot to Cold (C)
    • Output Configurations: - Open-Drain: – External Pull-up Resistor: MCP9509 – Internal Pull-up Resistor: MCP9510 - Active-Low, Push-Pull: MCP9510 - Active-High, Push-Pull: MCP9510
    • User Selectable Hysteresis: 2°C or 10°C (typical)
    • Space-Saving SOT-23-5, SOT-23-6 Packages
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number MCP9510
Product Name Resistor-Programmable Temperature Switch
Package / Mounting ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products