Microchip Technology, Inc. Temperature Switch with Selectable Hysteresis MCP9502

Description
MCP9501/2/3/4 family of devices are temperature switches with ±1°C (typical) accurate factory set output thresholds. These devices are ideal for high power supply systems where an overtemperature protection circuit is needed. These devices do not require external components, consume 25 µA (typical), and the factory set thresholds provide simplicity. Additional Features Factory Set Temperature Switch Available Temperature Switch Thresholds: TSET = -35°C,-25°C, -15°C, -5°C, 5°C, 15°C, 25°C, 35°C, 45°C, 55°C, 65°C, 75°C, 85°C, 95°C, 105°C, 115°C, 125°C Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 25 µA (typical) Temperature Switch Accuracy: ±1°C (typical) AEC-Q100 Qualified Grade 1
Datasheet
Description
MCP9501/2/3/4 family of devices are temperature switches with ±1°C (typical) accurate factory set output thresholds. These devices are ideal for high power supply systems where an overtemperature protection circuit is needed. These devices do not require external components, consume 25 µA (typical), and the factory set thresholds provide simplicity. Additional Features Factory Set Temperature Switch Available Temperature Switch Thresholds: TSET = -35°C,-25°C, -15°C, -5°C, 5°C, 15°C, 25°C, 35°C, 45°C, 55°C, 65°C, 75°C, 85°C, 95°C, 105°C, 115°C, 125°C Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 25 µA (typical) Temperature Switch Accuracy: ±1°C (typical) AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch with Selectable Hysteresis - MCP9502 - Microchip Technology, Inc.
Chandler, AZ, United States
Temperature Switch with Selectable Hysteresis
MCP9502
Temperature Switch with Selectable Hysteresis MCP9502
MCP9501/2/3/4 family of devices are temperature switches with ±1°C (typical) accurate factory set output thresholds. These devices are ideal for high power supply systems where an overtemperature protection circuit is needed. These devices do not require external components, consume 25 µA (typical), and the factory set thresholds provide simplicity. Additional Features Factory Set Temperature Switch Available Temperature Switch Thresholds: TSET = -35°C,-25°C, -15°C, -5°C, 5°C, 15°C, 25°C, 35°C, 45°C, 55°C, 65°C, 75°C, 85°C, 95°C, 105°C, 115°C, 125°C Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 25 µA (typical) Temperature Switch Accuracy: ±1°C (typical) AEC-Q100 Qualified Grade 1

MCP9501/2/3/4 family of devices are temperature switches with ±1°C (typical) accurate factory set output thresholds. These devices are ideal for high power supply systems where an overtemperature protection circuit is needed. These devices do not require external components, consume 25 µA (typical), and the factory set thresholds provide simplicity.

Additional Features

    • Factory Set Temperature Switch
    • Available Temperature Switch Thresholds:
      • TSET = -35°C,-25°C, -15°C, -5°C, 5°C, 15°C, 25°C, 35°C, 45°C, 55°C, 65°C, 75°C, 85°C, 95°C, 105°C, 115°C, 125°C
    • Wide Operating Voltage Range: 2.7V to 5.5V
    • Low Supply Current: 25 µA (typical)
    • Temperature Switch Accuracy:
      • ±1°C (typical)
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number MCP9502
Product Name Temperature Switch with Selectable Hysteresis
Package / Mounting ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1220A-030G-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.24 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S13255-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details