Microchip Technology, Inc. ±1°C Accurate, 1.8V Digital Temp. Sensor en561018

Description
Microchip Technology Inc.’s MCP9844 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Features 1MHz, 2-wire I2C™ Interface Specified VDD Range: 1.7V to 3.6V Operating Current: 100 µA Available Package: TDFN-8 Temperature Accuracy: - ±0.2°C/±1°C (typ./max.) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) -20°C to +125°C
Datasheet
Description
Microchip Technology Inc.’s MCP9844 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Features 1MHz, 2-wire I2C™ Interface Specified VDD Range: 1.7V to 3.6V Operating Current: 100 µA Available Package: TDFN-8 Temperature Accuracy: - ±0.2°C/±1°C (typ./max.) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) -20°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±1°C Accurate, 1.8V Digital Temp. Sensor - en561018 - Microchip Technology, Inc.
Chandler, AZ, United States
±1°C Accurate, 1.8V Digital Temp. Sensor
en561018
±1°C Accurate, 1.8V Digital Temp. Sensor en561018
Microchip Technology Inc.’s MCP9844 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Features 1MHz, 2-wire I2C™ Interface Specified VDD Range: 1.7V to 3.6V Operating Current: 100 µA Available Package: TDFN-8 Temperature Accuracy: - ±0.2°C/±1°C (typ./max.) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) -20°C to +125°C

Microchip Technology Inc.’s MCP9844 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C.

Additional Features

      Features
    • 1MHz, 2-wire I2C™ Interface
    • Specified VDD Range: 1.7V to 3.6V
    • Operating Current: 100 µA
    • Available Package: TDFN-8
    • Temperature Accuracy: - ±0.2°C/±1°C (typ./max.) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) -20°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number en561018
Product Name ±1°C Accurate, 1.8V Digital Temp. Sensor
Package / Mounting ['TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 8283391P - RS Components, Ltd.
Specs
Package / Mounting SC-59
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers