Microchip Technology, Inc. Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized EMC1701-1-KP-TR

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Package: Tape & Reel (TR) Product Status: Active Applications: Current Sense, Temperature Monitor Current - Supply: 1.1mA Voltage - Supply: 3V ~ 24V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 12-VQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Package: Tape & Reel (TR) Product Status: Active Applications: Current Sense, Temperature Monitor Current - Supply: 1.1mA Voltage - Supply: 3V ~ 24V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 12-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Package: Tape & Reel (TR) Product Status: Active Applications: Current Sense, Temperature Monitor Current - Supply: 1.1mA Voltage - Supply: 3V ~ 24V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 12-VQFN Exposed Pad

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package: Tape & Reel (TR)
Product Status: Active
Applications: Current Sense, Temperature Monitor
Current - Supply: 1.1mA
Voltage - Supply: 3V ~ 24V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 12-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package / Mounting 12-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 5388591 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Msop
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NAQDBVRQ1 - 900416-TMP101NAQDBVRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2028 4Kb EEPROM with single-wire HDQ interface and temperature sensor - BQ2028YZGT - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details