Microchip Technology, Inc. Memory Module Temp. Sensor MCP9843

Description
Microchip Technology Inc.’s MCP98243 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Meets JEDEC Specification TSE3000B3 Optimized for Voltage Range: 3.0V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8, TDFN-8, UDFN-8, TSSOP-8 AEC-Q100 Qualified Grade 1 Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) ? +75°C to +95°C ±1°C/±2°C (typ./max.) ? +40°C to +125°C ±2°C/±3°C (typ./max.) ? 20°C to +125°C Operating Current: 200 µA (typical)
Datasheet
Description
Microchip Technology Inc.’s MCP98243 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Meets JEDEC Specification TSE3000B3 Optimized for Voltage Range: 3.0V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8, TDFN-8, UDFN-8, TSSOP-8 AEC-Q100 Qualified Grade 1 Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) ? +75°C to +95°C ±1°C/±2°C (typ./max.) ? +40°C to +125°C ±2°C/±3°C (typ./max.) ? 20°C to +125°C Operating Current: 200 µA (typical)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Module Temp. Sensor - MCP9843 - Microchip Technology, Inc.
Chandler, AZ, United States
Memory Module Temp. Sensor
MCP9843
Memory Module Temp. Sensor MCP9843
Microchip Technology Inc.’s MCP98243 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Meets JEDEC Specification TSE3000B3 Optimized for Voltage Range: 3.0V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8, TDFN-8, UDFN-8, TSSOP-8 AEC-Q100 Qualified Grade 1 Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) ? +75°C to +95°C ±1°C/±2°C (typ./max.) ? +40°C to +125°C ±2°C/±3°C (typ./max.) ? 20°C to +125°C Operating Current: 200 µA (typical)

Microchip Technology Inc.’s MCP98243 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C.

Additional Features

    • Meets JEDEC Specification TSE3000B3
    • Optimized for Voltage Range: 3.0V to 3.6V
    • Shutdown/Standby Current: 3 µA (max.)
    • 2-wire I2C™/SMBus Interface
      • meets 25ms to 35ms SMbus timeout
    • Available Packages:
      • DFN-8, TDFN-8, UDFN-8, TSSOP-8
    • AEC-Q100 Qualified Grade 1
    • Temperature Sensor Features
      • Class B — Temperature-to-Digital Converter
      • Sensor Accuracy:
        • ±0.5°C/±1°C (typ./max.) ? +75°C to +95°C
        • ±1°C/±2°C (typ./max.) ? +40°C to +125°C
        • ±2°C/±3°C (typ./max.) ?
        • 20°C to +125°C
      • Operating Current: 200 µA (typical)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number MCP9843
Product Name Memory Module Temp. Sensor
Package / Mounting ['DFN', 'TDFN', 'TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5600-000005-05KPG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.3 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Image sensor modules - C16091-13 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details