Microchip Technology, Inc. ±0.5°C Acc. Digital Temp.Sensor with NVM reg. AT30TS750A

Description
Microchip's AT30TS750A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature range of 0ºC to +85ºC. The AT30TS750A combines precision temperature monitoring and nonvolatile (NVM) registers. The value-added NVM registers allow user configuration settings to be permanently retained across power cycles to simplify the system design, reduce processor startup code, and improve system reliability. The AT30TS750A is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the device features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TS750A is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages. Additional Features 2-wire I²C™/SMBus Compatible Interface Single 1.7V to 5.5V Supply Integrated Nonvolatile Registers User Selectable 9- to 12-Bit Resolution ±0.5°C Accuracy from 0°C to +85°C (typical) ±1.0°C Accuracy from -25°C to +105°C (typical) Low Operating Current: 150 µA (typical) Shutdown Mode: 0.6µA (typical) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOIC, DFN, MSOP Packages available
Datasheet
Description
Microchip's AT30TS750A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature range of 0ºC to +85ºC. The AT30TS750A combines precision temperature monitoring and nonvolatile (NVM) registers. The value-added NVM registers allow user configuration settings to be permanently retained across power cycles to simplify the system design, reduce processor startup code, and improve system reliability. The AT30TS750A is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the device features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TS750A is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages. Additional Features 2-wire I²C™/SMBus Compatible Interface Single 1.7V to 5.5V Supply Integrated Nonvolatile Registers User Selectable 9- to 12-Bit Resolution ±0.5°C Accuracy from 0°C to +85°C (typical) ±1.0°C Accuracy from -25°C to +105°C (typical) Low Operating Current: 150 µA (typical) Shutdown Mode: 0.6µA (typical) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOIC, DFN, MSOP Packages available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±0.5°C Acc. Digital Temp.Sensor with NVM reg. - AT30TS750A - Microchip Technology, Inc.
Chandler, AZ, United States
±0.5°C Acc. Digital Temp.Sensor with NVM reg.
AT30TS750A
±0.5°C Acc. Digital Temp.Sensor with NVM reg. AT30TS750A
Microchip's AT30TS750A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature range of 0ºC to +85ºC. The AT30TS750A combines precision temperature monitoring and nonvolatile (NVM) registers. The value-added NVM registers allow user configuration settings to be permanently retained across power cycles to simplify the system design, reduce processor startup code, and improve system reliability. The AT30TS750A is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the device features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TS750A is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages. Additional Features 2-wire I²C™/SMBus Compatible Interface Single 1.7V to 5.5V Supply Integrated Nonvolatile Registers User Selectable 9- to 12-Bit Resolution ±0.5°C Accuracy from 0°C to +85°C (typical) ±1.0°C Accuracy from -25°C to +105°C (typical) Low Operating Current: 150 µA (typical) Shutdown Mode: 0.6µA (typical) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOIC, DFN, MSOP Packages available

Microchip's AT30TS750A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature range of 0ºC to +85ºC.

The AT30TS750A combines precision temperature monitoring and nonvolatile (NVM) registers. The value-added NVM registers allow user configuration settings to be permanently retained across power cycles to simplify the system design, reduce processor startup code, and improve system reliability.

The AT30TS750A is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the device features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TS750A is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages.

Additional Features

    • 2-wire I²C™/SMBus Compatible Interface
    • Single 1.7V to 5.5V Supply
    • Integrated Nonvolatile Registers
    • User Selectable 9- to 12-Bit Resolution
    • ±0.5°C Accuracy from 0°C to +85°C (typical)
    • ±1.0°C Accuracy from -25°C to +105°C (typical)
    • Low Operating Current: 150 µA (typical)
    • Shutdown Mode: 0.6µA (typical)
    • Power Saving One-Shot Temperature Conversion Measurement
    • Space Saving SOIC, DFN, MSOP Packages available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number AT30TS750A
Product Name ±0.5°C Acc. Digital Temp.Sensor with NVM reg.
Package / Mounting ['UDFN', 'MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1565 - 1-FS63WTS-ARM/1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Motion Sensor ICs - 1464785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details