Microchip Technology, Inc. ±1°C Accurate, 1.8V Digital Temp. Sensor MCP9844

Description
Microchip Technology Inc.’s MCP9844 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Features 1MHz, 2-wire I2C™ Interface Specified VDD Range: 1.7V to 3.6V Operating Current: 100 µA Available Package: TDFN-8 Temperature Accuracy: - ±0.2°C/±1°C (typ./max.) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) -20°C to +125°C
Datasheet
Description
Microchip Technology Inc.’s MCP9844 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Features 1MHz, 2-wire I2C™ Interface Specified VDD Range: 1.7V to 3.6V Operating Current: 100 µA Available Package: TDFN-8 Temperature Accuracy: - ±0.2°C/±1°C (typ./max.) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) -20°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±1°C Accurate, 1.8V Digital Temp. Sensor - MCP9844 - Microchip Technology, Inc.
Chandler, AZ, United States
±1°C Accurate, 1.8V Digital Temp. Sensor
MCP9844
±1°C Accurate, 1.8V Digital Temp. Sensor MCP9844
Microchip Technology Inc.’s MCP9844 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Features 1MHz, 2-wire I2C™ Interface Specified VDD Range: 1.7V to 3.6V Operating Current: 100 µA Available Package: TDFN-8 Temperature Accuracy: - ±0.2°C/±1°C (typ./max.) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) -20°C to +125°C

Microchip Technology Inc.’s MCP9844 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C.

Additional Features

      Features
    • 1MHz, 2-wire I2C™ Interface
    • Specified VDD Range: 1.7V to 3.6V
    • Operating Current: 100 µA
    • Available Package: TDFN-8
    • Temperature Accuracy: - ±0.2°C/±1°C (typ./max.) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) -20°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number MCP9844
Product Name ±1°C Accurate, 1.8V Digital Temp. Sensor
Package / Mounting ['TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1555 - 1-FS63LTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
Motion Sensor ICs - 1223340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details