Microchip Technology, Inc. Digital Temp Sensor with 2-wire Interface AT30TS00

Description
Microchip Technology Inc.’s AT30TS00 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Meets JEDEC Specification TSE3000B3 Optimized for Voltage Range: 2.7V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8 Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) +75°C to +95°C ±1°C/±2°C (typ./max.) +40°C to +125°C ±2°C/±3°C (typ./max.) 20°C to +125°C Operating Current: 200 µA (typical)
Datasheet
Description
Microchip Technology Inc.’s AT30TS00 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Meets JEDEC Specification TSE3000B3 Optimized for Voltage Range: 2.7V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8 Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) +75°C to +95°C ±1°C/±2°C (typ./max.) +40°C to +125°C ±2°C/±3°C (typ./max.) 20°C to +125°C Operating Current: 200 µA (typical)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temp Sensor with 2-wire Interface - AT30TS00 - Microchip Technology, Inc.
Chandler, AZ, United States
Digital Temp Sensor with 2-wire Interface
AT30TS00
Digital Temp Sensor with 2-wire Interface AT30TS00
Microchip Technology Inc.’s AT30TS00 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. Additional Features Meets JEDEC Specification TSE3000B3 Optimized for Voltage Range: 2.7V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8 Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) +75°C to +95°C ±1°C/±2°C (typ./max.) +40°C to +125°C ±2°C/±3°C (typ./max.) 20°C to +125°C Operating Current: 200 µA (typical)

Microchip Technology Inc.’s AT30TS00 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C.

Additional Features

  • Meets JEDEC Specification TSE3000B3
    • Optimized for Voltage Range: 2.7V to 3.6V
    • Shutdown/Standby Current: 3 µA (max.)
    • 2-wire I2C™/SMBus Interface
      • meets 25ms to 35ms SMbus timeout
    • Available Packages:
      • DFN-8
    • Temperature Sensor Features
      • Class B — Temperature-to-Digital Converter
      • Sensor Accuracy:
        • ±0.5°C/±1°C (typ./max.) +75°C to +95°C
        • ±1°C/±2°C (typ./max.) +40°C to +125°C
        • ±2°C/±3°C (typ./max.)
        • 20°C to +125°C
      • Operating Current: 200 µA (typical)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number AT30TS00
Product Name Digital Temp Sensor with 2-wire Interface
Package / Mounting ['WDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 2034688 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Wlp
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers