Microchip Technology, Inc. 2-Wire High-Accuracy Temperature Sensor MCP9800

Description
The MCP9800 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9800 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis and configuring the device. Small physical size, low installed cost and ease of use make the MCP9800 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -10°C to +85°C ±2°C Accuracy from -10°C to +125°C Low Operating Current: 220 µA (typical) Shutdown Mode: 1 µA (max) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOT-23 Package AEC-Q100 Qualified Grade 1
Description
The MCP9800 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9800 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis and configuring the device. Small physical size, low installed cost and ease of use make the MCP9800 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -10°C to +85°C ±2°C Accuracy from -10°C to +125°C Low Operating Current: 220 µA (typical) Shutdown Mode: 1 µA (max) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOT-23 Package AEC-Q100 Qualified Grade 1
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP9800 is a high-accuracy digital temperature sensor designed for a wide temperature range of -55°C to +125°C. It features a temperature-to-digital converter with a resolution that can be user-selected from 9 to 12 bits. The sensor provides an accuracy of ±0.5°C at +25°C, ±1°C from -10°C to +85°C, and up to ±3°C across its full range. It operates within a voltage range of 2.7V to 5.5V and consumes a typical operating current of 200 µA, with a shutdown current of just 1 µA. The MCP9800 utilizes a 2-wire I²C/SMBus compatible interface, allowing multiple devices to be connected on a single bus. It includes programmable registers for configuring temperature alerts and hysteresis limits, making it suitable for applications in personal computers, mobile phones, and general-purpose temperature monitoring. The sensor is available in compact packages such as SOT-23-5, MSOP-8, and SOIC-8, enhancing its versatility for various designs.

Datasheet Summary
Powered by GS/AI

The MCP9800 is a high-accuracy digital temperature sensor designed for a wide temperature range of -55°C to +125°C. It features a temperature-to-digital converter with a resolution that can be user-selected from 9 to 12 bits. The sensor provides an accuracy of ±0.5°C at +25°C, ±1°C from -10°C to +85°C, and up to ±3°C across its full range. It operates within a voltage range of 2.7V to 5.5V and consumes a typical operating current of 200 µA, with a shutdown current of just 1 µA. The MCP9800 utilizes a 2-wire I²C/SMBus compatible interface, allowing multiple devices to be connected on a single bus. It includes programmable registers for configuring temperature alerts and hysteresis limits, making it suitable for applications in personal computers, mobile phones, and general-purpose temperature monitoring. The sensor is available in compact packages such as SOT-23-5, MSOP-8, and SOIC-8, enhancing its versatility for various designs.

Suppliers

Company
Product
Description
Supplier Links
2-Wire High-Accuracy Temperature Sensor - MCP9800 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Wire High-Accuracy Temperature Sensor
MCP9800
2-Wire High-Accuracy Temperature Sensor MCP9800
The MCP9800 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9800 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis and configuring the device. Small physical size, low installed cost and ease of use make the MCP9800 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -10°C to +85°C ±2°C Accuracy from -10°C to +125°C Low Operating Current: 220 µA (typical) Shutdown Mode: 1 µA (max) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOT-23 Package AEC-Q100 Qualified Grade 1

The MCP9800 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The MCP9800 notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis and configuring the device. Small physical size, low installed cost and ease of use make the MCP9800 an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications.

Additional Features

    • 2-wire I²C™/SMBus Compatible Interface
    • User Selectable 9- to 12-Bit Resolution
    • ±1°C Accuracy from -10°C to +85°C
    • ±2°C Accuracy from -10°C to +125°C
    • Low Operating Current: 220 µA (typical)
    • Shutdown Mode: 1 µA (max)
    • Power Saving One-Shot Temperature Conversion Measurement
    • Space Saving SOT-23 Package
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number MCP9800
Product Name 2-Wire High-Accuracy Temperature Sensor
Package / Mounting ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Thermal gas flow sensor FS7 in positioning housing - FS7.A.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
Line sensors, For spectrophotometry - S8381-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details