Microchip Technology, Inc. Interface - Interface - Controllers - MCP2510-I/SO MCP2510-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 038387-MCP2510-I/SO Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038387-MCP2510-I/SO Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MCP2510-I/SO - 038387-MCP2510-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2510-I/SO
038387-MCP2510-I/SO
Interface - Interface - Controllers - MCP2510-I/SO 038387-MCP2510-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 038387-MCP2510-I/SO Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038387-MCP2510-I/SO
Packaging: Tube/Rail
Protocol: CAN
Standards: CAN 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Purpose: Controller
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 038387-MCP2510-I/SO
Product Name Interface - Interface - Controllers - MCP2510-I/SO
Package / Mounting 18-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1244LUA-I1-T - 858823-A1244LUA-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Optical Lab. Temperature Sensor FC 1555 - 1-FS63LTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details