Microchip Technology, Inc. ±1.0°C Accurate Digital Temperature Sensor AT30TS74

Description
Microchip's AT30TS74 temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-1.0ºC over the operating temperature range of -20ºC to +100ºC. The device is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the AT30TS74 features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TS74 is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages. Additional Features 2-wire I²C™/SMBus Compatible Interface Single 1.7V to 5.5V Supply I2C High-Speed (HS) Mode Compatible ̶3.4MHz Maximum Clock Frequency User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -20°C to +100°C Low Operating Current: 130 µA (typical) Shutdown Mode: 0.6µA (typical) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOIC, DFN, MSOP and Wafer level CSP Packages available
Description
Microchip's AT30TS74 temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-1.0ºC over the operating temperature range of -20ºC to +100ºC. The device is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the AT30TS74 features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TS74 is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages. Additional Features 2-wire I²C™/SMBus Compatible Interface Single 1.7V to 5.5V Supply I2C High-Speed (HS) Mode Compatible ̶3.4MHz Maximum Clock Frequency User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -20°C to +100°C Low Operating Current: 130 µA (typical) Shutdown Mode: 0.6µA (typical) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOIC, DFN, MSOP and Wafer level CSP Packages available
Datasheet
Datasheet Summary
Powered by GS/AI

The AT30TS74 is a digital temperature sensor from Microchip Technology, Inc. that offers a temperature measurement range from -55°C to +125°C with a typical accuracy of ±1.0°C over the -20°C to +100°C range. It features a user-selectable resolution from 9 to 12 bits, allowing for flexibility in measurement precision. The device operates on a single supply voltage of 1.7V to 5.5V and includes a 2-wire I²C and SMBus compatible interface, supporting high-speed communication up to 3.4MHz. The AT30TS74 is designed with built-in programmable high and low temperature alarms, and it incorporates a shutdown mode to minimize power consumption, drawing only 1µA in this state. It is factory calibrated and requires no external components, making it suitable for various applications in communication, industrial, and instrumentation fields. The sensor is available in multiple compact package options, including SOIC, MSOP, DFN, and WLCSP, which enhances its adaptability for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The AT30TS74 is a digital temperature sensor from Microchip Technology, Inc. that offers a temperature measurement range from -55°C to +125°C with a typical accuracy of ±1.0°C over the -20°C to +100°C range. It features a user-selectable resolution from 9 to 12 bits, allowing for flexibility in measurement precision. The device operates on a single supply voltage of 1.7V to 5.5V and includes a 2-wire I²C and SMBus compatible interface, supporting high-speed communication up to 3.4MHz. The AT30TS74 is designed with built-in programmable high and low temperature alarms, and it incorporates a shutdown mode to minimize power consumption, drawing only 1µA in this state. It is factory calibrated and requires no external components, making it suitable for various applications in communication, industrial, and instrumentation fields. The sensor is available in multiple compact package options, including SOIC, MSOP, DFN, and WLCSP, which enhances its adaptability for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
±1.0°C Accurate Digital Temperature Sensor - AT30TS74 - Microchip Technology, Inc.
Chandler, AZ, United States
±1.0°C Accurate Digital Temperature Sensor
AT30TS74
±1.0°C Accurate Digital Temperature Sensor AT30TS74
Microchip's AT30TS74 temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-1.0ºC over the operating temperature range of -20ºC to +100ºC. The device is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the AT30TS74 features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TS74 is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages. Additional Features 2-wire I²C™/SMBus Compatible Interface Single 1.7V to 5.5V Supply I2C High-Speed (HS) Mode Compatible ̶3.4MHz Maximum Clock Frequency User Selectable 9- to 12-Bit Resolution ±1°C Accuracy from -20°C to +100°C Low Operating Current: 130 µA (typical) Shutdown Mode: 0.6µA (typical) Power Saving One-Shot Temperature Conversion Measurement Space Saving SOIC, DFN, MSOP and Wafer level CSP Packages available

Microchip's AT30TS74 temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-1.0ºC over the operating temperature range of -20ºC to +100ºC. The device is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the AT30TS74 features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TS74 is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages.

Additional Features

      • 2-wire I²C™/SMBus Compatible Interface
      • Single 1.7V to 5.5V Supply
      • I2C High-Speed (HS) Mode Compatible ̶3.4MHz Maximum Clock Frequency
      • User Selectable 9- to 12-Bit Resolution
      • ±1°C Accuracy from -20°C to +100°C
      • Low Operating Current: 130 µA (typical)
      • Shutdown Mode: 0.6µA (typical)
      • Power Saving One-Shot Temperature Conversion Measurement
      • Space Saving SOIC, DFN, MSOP and Wafer level CSP Packages available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number AT30TS74
Product Name ±1.0°C Accurate Digital Temperature Sensor
Package / Mounting ['WLCSP', 'UDFN', 'MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1901709 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting To-92
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7 - 860518-ADT6503SRJZN025RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers