Microchip Technology, Inc. Resistor-Programmable Temperature Switch MCP9509

Description
Microchip Technology’s MCP9509/10 devices are programmable logic output temperature switches. The temperature switch threshold can be programmed with a single external resistor, which provides high design flexibility and simplicity. In addition, this family of devices provide user programmable features such as 2°C and 10°C (typical) switch hysteresis and output structure configuration. The MCP9509 provides an open drain output, whereas the MCP9510 is offered in three different user selectable output configurations: Active-low/Active-hi gh push pull and Active-Low Open-Drain output with an internal 100 kO pull-up resistor. Additional Features Resistor-Programmabl e Temperature Switch Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 30 µA (typical) Temperature Switch Accuracy: ±0.5°C (typical) at +25°C ±1°C (typical) 0°C to +70°C ±3.5°C (maximum) 0°C to +125°C ±4.5°C (maximum) -20°C to +125°C ±2°C (typical) -40°C to +125°C Sensor Options available: Switch for rising temperature: Cold to Hot (H) Switch for falling temperature: Hot to Cold (C) Output Configurations: Open-Drain: External Pull-up Resistor: MCP9509 Internal Pull-up Resistor: MCP9510 Active-Low, Push-Pull: MCP9510 Active-High, Push-Pull: MCP9510 User Selectable Hysteresis: 2°C or 10°C (typical) Space-Saving SOT-23-5, SOT-23-6 Packages AEC-Q100 Qualified Grade 1
Datasheet
Description
Microchip Technology’s MCP9509/10 devices are programmable logic output temperature switches. The temperature switch threshold can be programmed with a single external resistor, which provides high design flexibility and simplicity. In addition, this family of devices provide user programmable features such as 2°C and 10°C (typical) switch hysteresis and output structure configuration. The MCP9509 provides an open drain output, whereas the MCP9510 is offered in three different user selectable output configurations: Active-low/Active-hi gh push pull and Active-Low Open-Drain output with an internal 100 kO pull-up resistor. Additional Features Resistor-Programmabl e Temperature Switch Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 30 µA (typical) Temperature Switch Accuracy: ±0.5°C (typical) at +25°C ±1°C (typical) 0°C to +70°C ±3.5°C (maximum) 0°C to +125°C ±4.5°C (maximum) -20°C to +125°C ±2°C (typical) -40°C to +125°C Sensor Options available: Switch for rising temperature: Cold to Hot (H) Switch for falling temperature: Hot to Cold (C) Output Configurations: Open-Drain: External Pull-up Resistor: MCP9509 Internal Pull-up Resistor: MCP9510 Active-Low, Push-Pull: MCP9510 Active-High, Push-Pull: MCP9510 User Selectable Hysteresis: 2°C or 10°C (typical) Space-Saving SOT-23-5, SOT-23-6 Packages AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Programmable Temperature Switch - MCP9509 - Microchip Technology, Inc.
Chandler, AZ, United States
Resistor-Programmable Temperature Switch
MCP9509
Resistor-Programmable Temperature Switch MCP9509
Microchip Technology’s MCP9509/10 devices are programmable logic output temperature switches. The temperature switch threshold can be programmed with a single external resistor, which provides high design flexibility and simplicity. In addition, this family of devices provide user programmable features such as 2°C and 10°C (typical) switch hysteresis and output structure configuration. The MCP9509 provides an open drain output, whereas the MCP9510 is offered in three different user selectable output configurations: Active-low/Active-hi gh push pull and Active-Low Open-Drain output with an internal 100 kO pull-up resistor. Additional Features Resistor-Programmabl e Temperature Switch Wide Operating Voltage Range: 2.7V to 5.5V Low Supply Current: 30 µA (typical) Temperature Switch Accuracy: ±0.5°C (typical) at +25°C ±1°C (typical) 0°C to +70°C ±3.5°C (maximum) 0°C to +125°C ±4.5°C (maximum) -20°C to +125°C ±2°C (typical) -40°C to +125°C Sensor Options available: Switch for rising temperature: Cold to Hot (H) Switch for falling temperature: Hot to Cold (C) Output Configurations: Open-Drain: External Pull-up Resistor: MCP9509 Internal Pull-up Resistor: MCP9510 Active-Low, Push-Pull: MCP9510 Active-High, Push-Pull: MCP9510 User Selectable Hysteresis: 2°C or 10°C (typical) Space-Saving SOT-23-5, SOT-23-6 Packages AEC-Q100 Qualified Grade 1

Microchip Technology’s MCP9509/10 devices are programmable logic output temperature switches. The temperature switch threshold can be programmed with a single external resistor, which provides high design flexibility and simplicity. In addition, this family of devices provide user programmable features such as 2°C and 10°C (typical) switch hysteresis and output structure configuration. The MCP9509 provides an open drain output, whereas the MCP9510 is offered in three different user selectable output configurations: Active-low/Active-high push pull and Active-Low Open-Drain output with an internal 100 kO pull-up resistor.

Additional Features

    • Resistor-Programmable Temperature Switch
    • Wide Operating Voltage Range: 2.7V to 5.5V
    • Low Supply Current: 30 µA (typical)
    • Temperature Switch Accuracy:
      • ±0.5°C (typical) at +25°C
      • ±1°C (typical) 0°C to +70°C
      • ±3.5°C (maximum) 0°C to +125°C
      • ±4.5°C (maximum) -20°C to +125°C
      • ±2°C (typical) -40°C to +125°C
    • Sensor Options available:
      • Switch for rising temperature: Cold to Hot (H)
      • Switch for falling temperature: Hot to Cold (C)
    • Output Configurations:
      • Open-Drain:
        • External Pull-up Resistor: MCP9509
        • Internal Pull-up Resistor: MCP9510
        • Active-Low, Push-Pull: MCP9510
        • Active-High, Push-Pull: MCP9510
    • User Selectable Hysteresis: 2°C or 10°C (typical)
    • Space-Saving SOT-23-5, SOT-23-6 Packages
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number MCP9509
Product Name Resistor-Programmable Temperature Switch
Package / Mounting ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Single-Channel Silicon-Based Thermopile - Digital ST60 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 1464849P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details