Microchip Technology, Inc. ±0.5°C Max. Accuracy Digital Temp. Sensor en556182

Description
he MCP9808 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±0.5°C (max.) accuracy. The MCP9808 comes with user-programmable registers that provide flexibility for temperature sensing applications. The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9808 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9808 ideal for sophisticated multi-zone temperature- monitoring applications. Additional Features ±0.25°C (typical) from -40°C to +125°C ±0.5°C (maximum) from -20°C to +100°C 0.5°C, 0.25°C, 0.125°C, 0.0625°C Temperature Window Limit Critical Temperature Limit User Programmable Temperature Alert Output Operating Voltage Range: 2.7V to 5.5V Operating Current: 200 µA (typical) Shutdown Current: 0.1 µA (typical) 2-wire Interface: I2C/SMBus Compatible Available Packages: 2x3 DFN-8, MSOP-8 AEC-Q100 Qualified Grade 1
Datasheet
Description
he MCP9808 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±0.5°C (max.) accuracy. The MCP9808 comes with user-programmable registers that provide flexibility for temperature sensing applications. The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9808 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9808 ideal for sophisticated multi-zone temperature- monitoring applications. Additional Features ±0.25°C (typical) from -40°C to +125°C ±0.5°C (maximum) from -20°C to +100°C 0.5°C, 0.25°C, 0.125°C, 0.0625°C Temperature Window Limit Critical Temperature Limit User Programmable Temperature Alert Output Operating Voltage Range: 2.7V to 5.5V Operating Current: 200 µA (typical) Shutdown Current: 0.1 µA (typical) 2-wire Interface: I2C/SMBus Compatible Available Packages: 2x3 DFN-8, MSOP-8 AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±0.5°C Max. Accuracy Digital Temp. Sensor - en556182 - Microchip Technology, Inc.
Chandler, AZ, United States
±0.5°C Max. Accuracy Digital Temp. Sensor
en556182
±0.5°C Max. Accuracy Digital Temp. Sensor en556182
he MCP9808 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±0.5°C (max.) accuracy. The MCP9808 comes with user-programmable registers that provide flexibility for temperature sensing applications. The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9808 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9808 ideal for sophisticated multi-zone temperature- monitoring applications. Additional Features ±0.25°C (typical) from -40°C to +125°C ±0.5°C (maximum) from -20°C to +100°C 0.5°C, 0.25°C, 0.125°C, 0.0625°C Temperature Window Limit Critical Temperature Limit User Programmable Temperature Alert Output Operating Voltage Range: 2.7V to 5.5V Operating Current: 200 µA (typical) Shutdown Current: 0.1 µA (typical) 2-wire Interface: I2C/SMBus Compatible Available Packages: 2x3 DFN-8, MSOP-8 AEC-Q100 Qualified Grade 1

he MCP9808 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±0.5°C (max.) accuracy. The MCP9808 comes with user-programmable registers that provide flexibility for temperature sensing applications. The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9808 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9808 ideal for sophisticated multi-zone temperature- monitoring applications.

Additional Features

  • ±0.25°C (typical) from -40°C to +125°C
  • ±0.5°C (maximum) from -20°C to +100°C
  • 0.5°C, 0.25°C, 0.125°C, 0.0625°C
  • Temperature Window Limit
  • Critical Temperature Limit
  • User Programmable Temperature Alert Output
  • Operating Voltage Range: 2.7V to 5.5V
  • Operating Current: 200 µA (typical)
  • Shutdown Current: 0.1 µA (typical)
  • 2-wire Interface: I2C/SMBus Compatible
  • Available Packages: 2x3 DFN-8, MSOP-8
  • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number en556182
Product Name ±0.5°C Max. Accuracy Digital Temp. Sensor
Package / Mounting ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Motion Sensor ICs - 2377646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details