Microchip Technology, Inc. ±0.5°C Max. Accuracy Digital Temp. Sensor MCP9808

Description
he MCP9808 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±0.5°C (max.) accuracy. The MCP9808 comes with user-programmable registers that provide flexibility for temperature sensing applications. The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9808 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9808 ideal for sophisticated multi-zone temperature- monitoring applications. Additional Features ±0.25°C (typical) from -40°C to +125°C ±0.5°C (maximum) from -20°C to +100°C 0.5°C, 0.25°C, 0.125°C, 0.0625°C Temperature Window Limit Critical Temperature Limit User Programmable Temperature Alert Output Operating Voltage Range: 2.7V to 5.5V Operating Current: 200 µA (typical) Shutdown Current: 0.1 µA (typical) 2-wire Interface: I2C/SMBus Compatible Available Packages: 2x3 DFN-8, MSOP-8 AEC-Q100 Qualified Grade 1
Datasheet
Description
he MCP9808 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±0.5°C (max.) accuracy. The MCP9808 comes with user-programmable registers that provide flexibility for temperature sensing applications. The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9808 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9808 ideal for sophisticated multi-zone temperature- monitoring applications. Additional Features ±0.25°C (typical) from -40°C to +125°C ±0.5°C (maximum) from -20°C to +100°C 0.5°C, 0.25°C, 0.125°C, 0.0625°C Temperature Window Limit Critical Temperature Limit User Programmable Temperature Alert Output Operating Voltage Range: 2.7V to 5.5V Operating Current: 200 µA (typical) Shutdown Current: 0.1 µA (typical) 2-wire Interface: I2C/SMBus Compatible Available Packages: 2x3 DFN-8, MSOP-8 AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±0.5°C Max. Accuracy Digital Temp. Sensor - MCP9808 - Microchip Technology, Inc.
Chandler, AZ, United States
±0.5°C Max. Accuracy Digital Temp. Sensor
MCP9808
±0.5°C Max. Accuracy Digital Temp. Sensor MCP9808
he MCP9808 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±0.5°C (max.) accuracy. The MCP9808 comes with user-programmable registers that provide flexibility for temperature sensing applications. The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9808 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9808 ideal for sophisticated multi-zone temperature- monitoring applications. Additional Features ±0.25°C (typical) from -40°C to +125°C ±0.5°C (maximum) from -20°C to +100°C 0.5°C, 0.25°C, 0.125°C, 0.0625°C Temperature Window Limit Critical Temperature Limit User Programmable Temperature Alert Output Operating Voltage Range: 2.7V to 5.5V Operating Current: 200 µA (typical) Shutdown Current: 0.1 µA (typical) 2-wire Interface: I2C/SMBus Compatible Available Packages: 2x3 DFN-8, MSOP-8 AEC-Q100 Qualified Grade 1

he MCP9808 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±0.5°C (max.) accuracy. The MCP9808 comes with user-programmable registers that provide flexibility for temperature sensing applications. The registers allow user-selectable settings such as Shutdown or low-power modes and the specification of temperature Event and Critical output boundaries. When the temperature changes beyond the specified boundary limits, the MCP9808 outputs an Event signal. The user has the option of setting the event output signal polarity as an active-low or active-high comparator output for thermostat operation, or as temperature event interrupt output for microprocessor-based systems. The event output can also be configured as a Critical temperature output. This sensor has an industry standard 2-wire, SMBus and Standard I2C™Compatible compatible (100kHz/400kHz bus clock) serial interface, allowing up to eight sensors to be controlled in a single serial bus. These features make the MCP9808 ideal for sophisticated multi-zone temperature- monitoring applications.

Additional Features

  • ±0.25°C (typical) from -40°C to +125°C
  • ±0.5°C (maximum) from -20°C to +100°C
  • 0.5°C, 0.25°C, 0.125°C, 0.0625°C
  • Temperature Window Limit
  • Critical Temperature Limit
  • User Programmable Temperature Alert Output
  • Operating Voltage Range: 2.7V to 5.5V
  • Operating Current: 200 µA (typical)
  • Shutdown Current: 0.1 µA (typical)
  • 2-wire Interface: I2C/SMBus Compatible
  • Available Packages: 2x3 DFN-8, MSOP-8
  • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number MCP9808
Product Name ±0.5°C Max. Accuracy Digital Temp. Sensor
Package / Mounting ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

P14 FemtoCap-G SMD (180 pF +/-50 pF) - P14 FemtoCap-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting SMD-Pads
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 4515-DS5A002DP - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 5 volts
Operating Temperature -10 to 85 C (14 to 185 F)
View Details
2 suppliers
Image sensor modules - C15853-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details