Manufacturer: Rohm Semiconductor
Win Source Part Number: 873855-HP8K24TB
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 15A (Ta), 27A (Tc), 26A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: HP8K24
Categories: Discrete Semiconductor Products
Case / Package: 8-HSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: HP8K24TBDKR, HP8K24TBCT, HP8K24TBTR
Mosfet Array 2 N-Channel (Dual) 30V 15A (Ta), 27A (Tc), 26A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP
Mosfet Array 2 N-Channel (Dual) 30V 15A (Ta), 27A (Tc), 26A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP
Mosfet Array 2 N-Channel (Dual) 30V 15A (Ta), 27A (Tc), 26A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP
MOSFET 2N-CH 30V 15A/27A 8HSOP Product overview: HP8K24TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 27A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-HP8K24TB can be used for catalog matching and distributor lookup.
MOSFET, DUAL N-CH, 30V, HSOP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:27A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0067ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
MOSFET 2N-CH 30V 15A/27A 8HSOP
HP8K24 IS THE HIGH RELIABILITY T
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 873855-HP8K24TB | HP8K24TBDKR-ND | 289-HP8K24TB | 10AC7463 | HP8K24TB | HP8K24TB | HP8K24TB |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HP8K24TB | FET, MOSFET Arrays | 30V 15A 27A MOSFET Transistor | Mosfet, Dual N-Ch, 30V, Hsop; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Asymmetrical | ||||
| Package Type | SOT3; 8-HSOP | 8-PowerTDFN | Tape & Reel (TR) | TO-3 | 8-PowerTDFN | ||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0100 to 0.0270 kS | ||||||
| PD | 22 milliwatts |