MOSFET 2N-CH 30V 27A/80A 8HSOP Product overview: HP8S36TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 80A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-HP8S36TB can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Half Bridge) 30V 27A, 80A 29W Surface Mount 8-HSOP
MOSFET 2N-CH 30V 27A/80A 8HSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-HP8S36TB | HP8S36TBTR-ND | HP8S36TB |
| Product Name | 30V 27A 80A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||
| Transconductance | 0.0100 to 0.0300 kS | ||
| PD | 3 milliwatts |