ROHM Semiconductor USA, LLC FET, MOSFET Arrays QS6K1TR

Description
Mosfet Array 2 N-Channel (Dual) 30V 1A 1.25W Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 1A 1.25W Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - QS6K1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QS6K1TR-ND
FET, MOSFET Arrays QS6K1TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 1A 1.25W Surface Mount TSMT6 (SC-95)

Mosfet Array 2 N-Channel (Dual) 30V 1A 1.25W Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
FET, MOSFET Arrays - QS6K1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QS6K1CT-ND
FET, MOSFET Arrays QS6K1CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 1A 1.25W Surface Mount TSMT6 (SC-95)

Mosfet Array 2 N-Channel (Dual) 30V 1A 1.25W Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
FET, MOSFET Arrays - QS6K1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QS6K1DKR-ND
FET, MOSFET Arrays QS6K1DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 1A 1.25W Surface Mount TSMT6 (SC-95)

Mosfet Array 2 N-Channel (Dual) 30V 1A 1.25W Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6K1TR - 115003-QS6K1TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6K1TR
115003-QS6K1TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6K1TR 115003-QS6K1TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 115003-QS6K1TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: QS6K1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1A Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 2.4nC @ 4.5V Max Input Capacitance: 77pF @ 10V Maximum Rds On at Id,Vgs: 238 mOhm @ 1A, 4.5V Alternative Parts (Cross-Reference): QS6K1; Introduction Date: November 12, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 115003-QS6K1TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: QS6K1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1A
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 2.4nC @ 4.5V
Max Input Capacitance: 77pF @ 10V
Maximum Rds On at Id,Vgs: 238 mOhm @ 1A, 4.5V
Alternative Parts (Cross-Reference): QS6K1;
Introduction Date: November 12, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 1A MOSFET Transistor
289-QS6K1TR
30V 1A MOSFET Transistor 289-QS6K1TR
MOSFET 2N-CH 30V 1A TSMT6 Product overview: QS6K1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS6K1TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 1A TSMT6 Product overview: QS6K1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS6K1TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QS6K1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QS6K1TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QS6K1TR
MOSFET 2N-CH 30V 1A TSMT6

MOSFET 2N-CH 30V 1A TSMT6

Supplier's Site
Mosfet, Dual, Nn, 30V, 1A; Transistor Polarity Rohm - 74M4156 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, Nn, 30V, 1A; Transistor Polarity Rohm
74M4156
Mosfet, Dual, Nn, 30V, 1A; Transistor Polarity Rohm 74M4156
MOSFET, DUAL, NN, 30V, 1A; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1A; On Resistance Rds(on):0.364ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, DUAL, NN, 30V, 1A; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1A; On Resistance Rds(on):0.364ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - QS6K1TR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
QS6K1TR
FET, MOSFET Arrays QS6K1TR
MOSFET 2N-CH 30V 1A TSMT6

MOSFET 2N-CH 30V 1A TSMT6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
QS6K1TR
MOSFET QS6K1TR
MOSFET 2N-CH 30V 1A TSMT6

MOSFET 2N-CH 30V 1A TSMT6

Buy Now Datasheet
MOSFET 2N-CH 30V 1A TSMT6 - 687-QS6K1TR - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 1A TSMT6
687-QS6K1TR
MOSFET 2N-CH 30V 1A TSMT6 687-QS6K1TR
MOSFET 2N-CH 30V 1A TSMT6

MOSFET 2N-CH 30V 1A TSMT6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number QS6K1TR-ND 115003-QS6K1TR 289-QS6K1TR QS6K1TR 74M4156 QS6K1TR QS6K1TR 687-QS6K1TR
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6K1TR 30V 1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, Nn, 30V, 1A; Transistor Polarity Rohm FET, MOSFET Arrays MOSFET MOSFET 2N-CH 30V 1A TSMT6
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; TSMT6 (SC-95) Tape & Reel (TR) TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1250 milliwatts 1.25 milliwatts 1250 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data