Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 1.5A 400MHz 1.25W Surface Mount TSMT6 (SC-95)
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 1.5A 400MHz 1.25W Surface Mount TSMT6 (SC-95)
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 1.5A 400MHz 1.25W Surface Mount TSMT6 (SC-95)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027069-QST8TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 200mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
TRANS 2PNP 12V 1.5A 6TSMT Product overview: QST8TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-QST8TR can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIPOLAR PNP Vce -12v -1.5A
TRANS, DUAL PNP, -12V, -1.5A, 0.5W; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-12V; Power Dissipation Pd:500mW; DC Collector Current:-1.5A; DC Current Gain hFE:270hFE; Transistor Case Style:SOT-457T; No. of RoHS Compliant: Yes
TRANS 2PNP 12V 1.5A 6TSMT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | QST8DKR-ND | 027069-QST8TR | 277-QST8TR | QST8TR | 82AC3025 | QST8TR |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - QST8TR | 12V 1.5A Bipolar Transistor | Bipolar Transistors - BJT | Trans, Dual Pnp, -12V, -1.5A, 0.5W; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; 2 PNP (Dual) | PNP | PNP | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; TSMT6 (SC-95) | Tape & Reel (TR) | TO-3 | TSMT6 (SC-95) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 12 volts | 12 volts | ||||
| fT | 400 MHz |