TRANS NPN/PNP 15V 2A 5TSMT Product overview: QSZ1TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-QSZ1TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137629-QSZ1TR
Polarity: NPN, PNP
Gain Bandwidth Product: 360 MHz
Number of Pins: 5
Categories: RF Transistors(BJT)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Dual
Max Power Dissipation: 1.25 W
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 15 V
Collector Emitter Breakdown Voltage: 15 V
Collector Emitter Voltage (VCEO): 12 V
Emitter Base Voltage (VEBO): 6 V
Max Collector Current: 2 A
Transition Frequency: 360 MHz
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 15V 2A 360MHz 500mW Surface Mount TSMT5
TRANS NPN/PNP 15V 2A 5TSMT
Bipolar Transistors - BJT TRANS GP BJT NPN PNP 12V 2A 5PIN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-QSZ1TR | 1137629-QSZ1TR | QSZ1TR-ND | QSZ1TR | QSZ1TR |
| Product Name | 15V 2A Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - QSZ1TR | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-5 | SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 15 volts | 15 volts | 15 volts |