TRANS 2NPN 20V 0.3A 6SMT Product overview: IMX25T110 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMX25T110 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1045420-IMX25T110
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 35MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT6
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 100mV @ 3mA, 30mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 820 @ 4ma, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 300mA 35MHz 300mW Surface Mount SMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 300mA 35MHz 300mW Surface Mount SMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 300mA 35MHz 300mW Surface Mount SMT6
TRANS 2NPN 20V 0.3A 6SMT
Bipolar Transistors - BJT TRANS GP BJT NPN 20V 0.3A 6PIN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-IMX25T110 | 1045420-IMX25T110 | IMX25T110DKR-ND | IMX25T110 | IMX25T110 |
| Product Name | 20V 0.3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - IMX25T110 | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; 2 NPN (Dual) | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SMT6 | SC-74, SOT-457 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 300 milliamps | 300 milliamps |