ROHM Semiconductor USA, LLC Bipolar Transistor Arrays IMX17T110

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 500mA 250MHz 300mW Surface Mount SMT6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 500mA 250MHz 300mW Surface Mount SMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - IMX17T110TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
IMX17T110TR-ND
Bipolar Transistor Arrays IMX17T110TR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 500mA 250MHz 300mW Surface Mount SMT6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 500mA 250MHz 300mW Surface Mount SMT6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - IMX17T110 - 1045419-IMX17T110 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - IMX17T110
1045419-IMX17T110
TRANSISTORS - Transistors (BJT) - Arrays - IMX17T110 1045419-IMX17T110
Manufacturer: Rohm Semiconductor Win Source Part Number: 1045419-IMX17T110 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMT6 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1045419-IMX17T110
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT6
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 0.5A Bipolar Transistor
277-IMX17T110
50V 0.5A Bipolar Transistor 277-IMX17T110
TRANS 2NPN 50V 0.5A 6SMT Product overview: IMX17T110 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMX17T110 can be used for catalog matching and distributor lookup.

TRANS 2NPN 50V 0.5A 6SMT Product overview: IMX17T110 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMX17T110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - IMX17T110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IMX17T110
Discrete Semiconductor Products - Transistors - Bipolar (BJT) IMX17T110
TRANS 2NPN 50V 0.5A 6SMT

TRANS 2NPN 50V 0.5A 6SMT

Supplier's Site
Bipolar Transistor Arrays - IMX17T110 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
IMX17T110
Bipolar Transistor Arrays IMX17T110
TRANS 2NPN 50V 0.5A 6SMT

TRANS 2NPN 50V 0.5A 6SMT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number IMX17T110TR-ND 1045419-IMX17T110 277-IMX17T110 IMX17T110 IMX17T110
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - IMX17T110 50V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays
Polarity NPN NPN; 2 NPN (Dual) 2 NPN (Dual); NPN
Package Type SC-74, SOT-457 SOT3; SMT6 Tape & Reel (TR) SC-74, SOT-457
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155068 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - 448-BCP49H6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
3 suppliers
Specs
Package Type DFN1412-6
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details