MOSFET 2P-CH 30V 5A TSMT8 Product overview: QS8J5TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8J5TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 890636-QS8J5TR
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 30V 5A 600mW Surface Mount TSMT8
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: QS8J5
Categories: Discrete Semiconductor Products
Case / Package: TSMT8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 846-QS8J5TR, QS8J5TR-ND, 846-QS8J5CT, 846-QS8J5DKR
Mosfet Array 2 P-Channel (Dual) 30V 5A 600mW Surface Mount TSMT8
Mosfet Array 2 P-Channel (Dual) 30V 5A 600mW Surface Mount TSMT8
Mosfet Array 2 P-Channel (Dual) 30V 5A 600mW Surface Mount TSMT8
MOSFET TRANS MOSFET PCH 30V 5A 8PIN
MOSFET 2P-CH 30V 5A TSMT8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-QS8J5TR | 890636-QS8J5TR | 846-QS8J5DKR-ND | QS8J5TR | QS8J5TR |
| Product Name | 30V 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS8J5TR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0030 kS | ||||
| PD | 1.5 milliwatts |