ROHM Semiconductor USA, LLC NPN+NPN General Purpose Amplification Transistor IMX8

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Request a Quote Datasheet
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN+NPN General Purpose Amplification Transistor - IMX8 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN+NPN General Purpose Amplification Transistor
IMX8
NPN+NPN General Purpose Amplification Transistor IMX8
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet
Electronic Surplus - IMX8 - 1185655-IMX8 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IMX8
1185655-IMX8
Electronic Surplus - IMX8 1185655-IMX8
Manufacturer: Rohm Semiconductor Win Source Part Number: 1185655-IMX8 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Audio, Industrial, Motor Drive & Control, Consumer Electronics, Building Automation

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1185655-IMX8
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Audio, Industrial, Motor Drive & Control, Consumer Electronics, Building Automation

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Transistors RF Transistors
Product Number IMX8 1185655-IMX8
Product Name NPN+NPN General Purpose Amplification Transistor Electronic Surplus - IMX8
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR4104-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details