TRANS NPN/PNP PREBIAS 0.3W SMT6 Product overview: IMD8AT108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMD8AT108 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SMT6
Bipolar Transistors - Pre-Biased PNP/NPN 50V 100MA
TRANS NPN/PNP PREBIAS 0.3W SMT6
TRANS NPN/PNP PREBIAS 0.3W SMT6
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 293-IMD8AT108 | IMD8AT108-ND | IMD8AT108 | IMD8AT108 | 687-IMD8AT108 |
| Product Name | 0.3W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN/PNP PREBIAS 0.3W SMT6 |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | ||
| Package Type | Tape & Reel (TR) | SC-74, SOT-457 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |