ROHM Semiconductor USA, LLC FET, MOSFET Arrays QS8J12TCR

Description
Mosfet Array 2 P-Channel (Dual) 12V 4.5A 550mW Surface Mount TSMT8
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 12V 4.5A 550mW Surface Mount TSMT8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - QS8J12TCR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QS8J12TCR-ND
FET, MOSFET Arrays QS8J12TCR-ND
Mosfet Array 2 P-Channel (Dual) 12V 4.5A 550mW Surface Mount TSMT8

Mosfet Array 2 P-Channel (Dual) 12V 4.5A 550mW Surface Mount TSMT8

Buy Now Datasheet
Singapore, Singapore
12V 4.5A MOSFET Transistor
289-QS8J12TCR
12V 4.5A MOSFET Transistor 289-QS8J12TCR
MOSFET 2P-CH 12V 4.5A TSMT8 Product overview: QS8J12TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8J12TCR can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 12V 4.5A TSMT8 Product overview: QS8J12TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8J12TCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS8J12TCR - 046011-QS8J12TCR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS8J12TCR
046011-QS8J12TCR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS8J12TCR 046011-QS8J12TCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 046011-QS8J12TCR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate, 1.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT8 Maximum Power Dissipation: 550mW Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 40nC @ 4.5V Max Input Capacitance: 4200pF @ 6V Maximum Rds On at Id,Vgs: 29 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046011-QS8J12TCR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate, 1.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT8
Maximum Power Dissipation: 550mW
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 4200pF @ 6V
Maximum Rds On at Id,Vgs: 29 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - QS8J12TCR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
QS8J12TCR
FET, MOSFET Arrays QS8J12TCR
MOSFET 2P-CH 12V 4.5A TSMT8

MOSFET 2P-CH 12V 4.5A TSMT8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1.5V Drive Pch+Pch MOSFET 12V 4.5A

MOSFET 1.5V Drive Pch+Pch MOSFET 12V 4.5A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QS8J12TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QS8J12TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QS8J12TCR
MOSFET 2P-CH 12V 4.5A TSMT8

MOSFET 2P-CH 12V 4.5A TSMT8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number QS8J12TCR-ND 289-QS8J12TCR 046011-QS8J12TCR QS8J12TCR QS8J12TCR QS8J12TCR
Product Name FET, MOSFET Arrays 12V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS8J12TCR FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads Tape & Reel (TR) SOT3; TSMT8 8-SMD, Flat Lead
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
Transconductance 0.0055 kS
PD 1.5 milliwatts 550 milliwatts
Unlock Full Specs
to access all available technical data