MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
N-Channel 500V 11A (Ta), 5.4A (Tc) 50W (Tc) Through Hole TO-220FM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 890941-R5011FNX
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 500 V 11A (Ta), 5.4A (Tc) 50W (Tc) Through Hole TO-220FM
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: R5011
Categories: Discrete Semiconductor Products
Case / Package: TO-220FM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 500V 11A TO-220FM Product overview: R5011FNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R5011FNX can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 11A TO-220FM
MOSFET N-CH 500V 11A TO-220FM
MOSFET Trans MOSFET N-CH 500V 11A
| ROHM Semiconductor USA, LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R5011FNX | 846-R5011FNX-ND | 890941-R5011FNX | 278-R5011FNX | 687-R5011FNX | R5011FNX | R5011FNX |
| Product Name | 10V Drive Nch MOSFET | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5011FNX | 500V 11A MOSFET Transistor | MOSFET N-CH 500V 11A TO-220FM | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 500 volts | 500 volts | |||||
| IDSS | 11000 milliamps | ||||||
| PD | 50000 milliwatts | 59 milliwatts | 50000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |