Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091100-QST3TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 40mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 500mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS PNP 30V 5A TSMT6 Product overview: QST3TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QST3TR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 5A 200MHz 1.25W Surface Mount TSMT6 (SC-95)
TRANS PNP 30V 5A TSMT6
Bipolar Transistors - BJT BIPOLAR PNP Vce 30V 5A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1091100-QST3TR | 276-QST3TR | QST3TR-ND | QST3TR | QST3TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - QST3TR | 30V 5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; TSMT6 (SC-95) | Tape & Reel (TR) | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 5000 milliamps | 5000 milliamps |