ROHM Semiconductor USA, LLC FET, MOSFET Arrays HS8K11TB

Description
Mosfet Array 2 N-Channel (Dual) 30V 7A, 11A 2W Surface Mount HSML3030L10
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 7A, 11A 2W Surface Mount HSML3030L10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - HS8K11TBDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
HS8K11TBDKR-ND
FET, MOSFET Arrays HS8K11TBDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A, 11A 2W Surface Mount HSML3030L10

Mosfet Array 2 N-Channel (Dual) 30V 7A, 11A 2W Surface Mount HSML3030L10

Buy Now Datasheet
FET, MOSFET Arrays - HS8K11TBCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
HS8K11TBCT-ND
FET, MOSFET Arrays HS8K11TBCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A, 11A 2W Surface Mount HSML3030L10

Mosfet Array 2 N-Channel (Dual) 30V 7A, 11A 2W Surface Mount HSML3030L10

Buy Now Datasheet
FET, MOSFET Arrays - HS8K11TBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
HS8K11TBTR-ND
FET, MOSFET Arrays HS8K11TBTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A, 11A 2W Surface Mount HSML3030L10

Mosfet Array 2 N-Channel (Dual) 30V 7A, 11A 2W Surface Mount HSML3030L10

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HS8K11TB - 776197-HS8K11TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HS8K11TB
776197-HS8K11TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HS8K11TB 776197-HS8K11TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 776197-HS8K11TB Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 8-UDFN Exposed Pad Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 7A, 11A Power - Max: 2W Family Name: HS8K11 Categories: Discrete Semiconductor Products Manufacturer Package: HSML3030L10 Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 11.1nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 500pF @ 15V Rds On (Maximum) @ Id, Vgs: 17.9 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): SI7228DN-T1-GE3; AP6950GYT-HF; HS8K11TB; NTLLD4951NFTWG; DMT3011LDT-7; BSZ0909NDXTMA1; BSZ0909ND; Si7228DN-T1-GE3; Introduction Date: April 08, 2014 ECCN: EAR99 Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 776197-HS8K11TB
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 8-UDFN Exposed Pad
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 7A, 11A
Power - Max: 2W
Family Name: HS8K11
Categories: Discrete Semiconductor Products
Manufacturer Package: HSML3030L10
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 11.1nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 500pF @ 15V
Rds On (Maximum) @ Id, Vgs: 17.9 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): SI7228DN-T1-GE3; AP6950GYT-HF; HS8K11TB; NTLLD4951NFTWG; DMT3011LDT-7; BSZ0909NDXTMA1; BSZ0909ND; Si7228DN-T1-GE3;
Introduction Date: April 08, 2014
ECCN: EAR99
Estimated EOL Date: 2035
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 7A 11A MOSFET Transistor
289-HS8K11TB
30V 7A 11A MOSFET Transistor 289-HS8K11TB
MOSFET 2N-CH 30V 7A/11A HSML Product overview: HS8K11TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-HS8K11TB can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7A/11A HSML Product overview: HS8K11TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-HS8K11TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
HS8K11TB
MOSFET HS8K11TB
MOSFET 30V Nch+Nch Power MOSFET

MOSFET 30V Nch+Nch Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HS8K11TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HS8K11TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HS8K11TB
MOSFET 2N-CH 30V 7A/11A HSML

MOSFET 2N-CH 30V 7A/11A HSML

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HS8K11TBDKR-ND 776197-HS8K11TB 289-HS8K11TB HS8K11TB HS8K11TB
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - HS8K11TB 30V 7A 11A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-UDFN Exposed Pad SOT3 Tape & Reel (TR)
Polarity N-Channel N-Channel
TJ 150 C (302 F) 150 C (302 F)
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data