Manufacturer: Rohm Semiconductor
Win Source Part Number: 027061-QS8M13TCR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT8
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A, 5A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 5.5nC @ 5V
Max Input Capacitance: 390pF @ 10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 30V 6A/5A TSMT8 Product overview: QS8M13TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8M13TCR can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 30V 6A, 5A 1.5W Surface Mount TSMT8
MOSFET 4V Drive Nch + Pch MOSFET
MOSFET, N AND P-CH, 30V, 6A, TSMT; Transistor Polarity:N and P Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.02ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
MOSFET N/P-CH 30V 6A/5A TSMT8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 027061-QS8M13TCR | 289-QS8M13TCR | QS8M13TCRTR-ND | QS8M13TCR | 10AC8618 | QS8M13TCR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS8M13TCR | 30V 6A 5A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Mosfet, N And P-Ch, 30V, 6A, Tsmt; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | N-Channel; P-Channel | ||||
| V(BR)DSS | 30 volts | |||||
| PD | 1500 milliwatts | 1.5 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; TSMT8 | Tape & Reel (TR) | 8-SMD, Flat Leads | TO-3 |