ROHM Semiconductor USA, LLC Single FETs, MOSFETs R5016ANJTL

Description
N-Channel 500V 16A (Ta) 100W (Tc) Surface Mount LPTS
Request a Quote Datasheet
Description
N-Channel 500V 16A (Ta) 100W (Tc) Surface Mount LPTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R5016ANJTL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R5016ANJTL-ND
Single FETs, MOSFETs R5016ANJTL-ND
N-Channel 500V 16A (Ta) 100W (Tc) Surface Mount LPTS

N-Channel 500V 16A (Ta) 100W (Tc) Surface Mount LPTS

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5016ANJTL - 792880-R5016ANJTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5016ANJTL
792880-R5016ANJTL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5016ANJTL 792880-R5016ANJTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 792880-R5016ANJTL Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-83 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 16A (Ta) Family Name: R5016ANJ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: LPTS Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1800pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 100W (Tc) Rds On (Maximum) @ Id, Vgs: 270 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): FDB15N50-Q; STB20NM50FDT4; STB20NM50FD; STB20NK50ZT4; Introduction Date: January 31, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 792880-R5016ANJTL
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-83
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 16A (Ta)
Family Name: R5016ANJ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: LPTS
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1800pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 100W (Tc)
Rds On (Maximum) @ Id, Vgs: 270 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): FDB15N50-Q; STB20NM50FDT4; STB20NM50FD; STB20NK50ZT4;
Introduction Date: January 31, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET TRANS MOSFET NCH 500V 16A 3PIN

MOSFET TRANS MOSFET NCH 500V 16A 3PIN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R5016ANJTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R5016ANJTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R5016ANJTL
MOSFET N-CH 500V 16A LPTS

MOSFET N-CH 500V 16A LPTS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R5016ANJTL-ND 792880-R5016ANJTL R5016ANJTL R5016ANJTL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5016ANJTL MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor - QPD0030 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details