Manufacturer: Rohm Semiconductor
Win Source Part Number: 106252-IMX17T108
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT6
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 500mA 250MHz 300mW Surface Mount SMT6
TRANS 2NPN 50V 0.5A 6SMT Product overview: IMX17T108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMX17T108 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT DUAL NPN/NPN
TRANS 2NPN 50V 0.5A 6SMT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 106252-IMX17T108 | IMX17T108TR-ND | 277-IMX17T108 | IMX17T108 | IMX17T108 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - IMX17T108 | Bipolar Transistor Arrays | 50V 0.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN (Dual) | NPN | NPN | ||
| Package Type | SOT3; SMT6 | SC-74, SOT-457 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps |