Bipolar (BJT) Transistor NPN 12V 6A 250MHz 1.25W Surface Mount TSMT6 (SC-95)
TRANS NPN 12V 6A TSMT6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | QSX1TR-ND | QSX1TR | 687-QSX1TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 12V 6A TSMT6 |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |