Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 12V 3A 280MHz 500mW Surface Mount TSMT5
TRANS NPN/PNP 12V 3A 5TSMT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | QSZ3TR-ND | QSZ3TR |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP |